DELL logo

DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Graphite

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99993
Info modified on:
05 Nov 2024, 15:26:23
Guarantee:
3 Years NBD Advance Exchange
Long product name DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Graphite:

2.4 GHz, Bluetooth 5.1, US International (QWERTY), 128-bit AES, 728 g, Mouse, 8000 DPI, 128.4 g

DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Graphite:

Designed with an extraordinary level of detail, our premium keyboard and mouse transform collaboration, enhance productivity and provide all-day comfort.

Short summary description DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Graphite:

DELL KM900, Wireless, RF Wireless + Bluetooth, Scissor key switch, QWERTY, Graphite, Mouse included

Long summary description DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Graphite:

DELL KM900. Keyboard form factor: Full-size (100%), Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY, Recommended usage: Office. Product color: Graphite. Mouse included

Reasons to buy
The Story
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL KM900 keyboard Mouse included Office RF Wireless + Bluetooth QWERTY US International Graphite KM900-GR-INT:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.