location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 300 WIRELESS ?GREY mouse Office Ambidextrous RF Wireless Optical 1000 DPI

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300 WIRELESS MOUSE?GREY
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GY51L15677
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892080503 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Lenovo
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 13:41:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo 300 WIRELESS ?GREY mouse Office Ambidextrous RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Optical 1000 DPI Gray
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
  • - 1 AA
More>>>
Short summary description Lenovo 300 WIRELESS ?GREY mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
This short summary of the Lenovo 300 WIRELESS ?GREY mouse Office Ambidextrous RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 300 WIRELESS MOUSE?GREY, Ambidextrous, Optical, RF Wireless, 1000 DPI, Gray

Long summary description Lenovo 300 WIRELESS ?GREY mouse Office Ambidextrous RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Lenovo 300 WIRELESS ?GREY mouse Office Ambidextrous RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Lenovo 300 WIRELESS MOUSE?GREY. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: Gray

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Buttons durability (million clicks)
3
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product color *
Gray
Power
Power source *
Batteries
Number of batteries supported
1
Power
Battery type
AA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Weight & dimensions
Width
3.85" (97.9 mm)
Depth
1.28" (32.5 mm)
Height
1.28" (32.5 mm)
Weight
1.83 oz (52 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
7.18" (182.4 mm)
Package depth
4.81" (122.3 mm)
Package height
2.95" (75 mm)
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)