location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Optical M800 PS2 black mouse USB Type-A + PS/2 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Optical Mouse M800 PS2 black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.Q4088.P9G
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2022 11:29:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ Optical M800 PS2 black mouse USB Type-A + PS/2 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optical 800 DPI Black
  • - USB Type-A + PS/2
  • - Buttons quantity: 3
  • - 35.4" (0.9 m)
Long product name BenQ Optical M800 PS2 black mouse USB Type-A + PS/2 800 DPI :
The short editorial description of BenQ Optical M800 PS2 black mouse USB Type-A + PS/2 800 DPI

Optical Mouse M800 PS2 black
More>>>
BenQ Optical M800 PS2 black mouse USB Type-A + PS/2 800 DPI:
The official marketing text of BenQ Optical M800 PS2 black mouse USB Type-A + PS/2 800 DPI as supplied by the manufacturer

Glowing LED through scroll wheel

The M800 Trinity features flashing LED lights, in three colors. Configure the lights to flash when you get a new e-mail, as a chat room indication, or just when you get mail from someone on your friend list. You can set the color mode and blinking frequency as often as you like!

Ergonomic design and usability

Precise and smooth navigation
Easy-to-use on most surfaces
Scroll and zoom directly with scroll wheel
Suitable for both right and left hand user

Short summary description BenQ Optical M800 PS2 black mouse USB Type-A + PS/2 800 DPI:
This short summary of the BenQ Optical M800 PS2 black mouse USB Type-A + PS/2 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Optical Mouse M800 PS2 black, Optical, USB Type-A + PS/2, 800 DPI, Black

Long summary description BenQ Optical M800 PS2 black mouse USB Type-A + PS/2 800 DPI:
This is an auto-generated long summary of BenQ Optical M800 PS2 black mouse USB Type-A + PS/2 800 DPI based on the first three specs of the first five spec groups.

BenQ Optical Mouse M800 PS2 black. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Movement resolution: 800 DPI, Buttons quantity: 3. Product color: Black

Mouse
Device interface *
USB Type-A + PS/2
Movement detection technology *
Optical
Movement resolution *
800 DPI
Buttons quantity *
3
Design
Product color *
Black
Ergonomics
Cable length
35.4" (0.9 m)
Weight & dimensions
Weight
3.74 oz (106 g)
Other features
Special features
Three color (blue/red/green) flashing LED lights
Brand Image Article code product Stock Price from
BenQ Optical Wired PS2 mouse PS/2 400 DPI BenQ Optical Wired PS2 mouse PS/2 400 DPI
(show image)
99.Q3188.P1D Optical mouse Wired PS2 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Optical Wired COMBO mouse USB Type-A + PS/2 400 DPI BenQ Optical Wired COMBO mouse USB Type-A + PS/2 400 DPI
(show image)
99.Q3488.C1D Optical mouse Wired COMBO 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Optical Wired PS2 mouse USB Type-A + PS/2 400 DPI BenQ Optical Wired PS2 mouse USB Type-A + PS/2 400 DPI
(show image)
99.Q3488.P3D Optical mouse Wired PS2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)