location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ PB6100 Brightness 1500 Lumens SVGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1500 ANSI lumens SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB6100 Brightness 1500 Lumens SVGA Resolution Weight 2.7kg(5.9lbs) DLP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J8677.BEE
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name BenQ PB6100 Brightness 1500 Lumens SVGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1500 ANSI lumens SVGA (800x600) :
The short editorial description of BenQ PB6100 Brightness 1500 Lumens SVGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1500 ANSI lumens SVGA (800x600)

PB6100 - 1500 Lumens, 2000:1 contrast ratio, SVGA Resolution, Weight 2.7kg, Noise level<34db
More>>>
BenQ PB6100 Brightness 1500 Lumens SVGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1500 ANSI lumens SVGA (800x600):
The official marketing text of BenQ PB6100 Brightness 1500 Lumens SVGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1500 ANSI lumens SVGA (800x600) as supplied by the manufacturer

DLP TM projection system
True SVGA resolution
1500 ANSI lumens
2000:1 contrast ratio
48”@2m Wide-angle lens
30” to 240” image size
HDTV compatible (YPbPr)
DCMS (Dynamic Color Management System)
Power saving (Economic mode)
Preset Mode
34 dB whisper quiet
Easy 1-2-3 set-up

Short summary description BenQ PB6100 Brightness 1500 Lumens SVGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1500 ANSI lumens SVGA (800x600):
This short summary of the BenQ PB6100 Brightness 1500 Lumens SVGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1500 ANSI lumens SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ PB6100 Brightness 1500 Lumens SVGA Resolution Weight 2.7kg(5.9lbs) DLP, 1500 ANSI lumens, SVGA (800x600), 2000:1, 20 - 88 kHz, 20 - 100 Hz, 5.95 lbs (2.7 kg)

Long summary description BenQ PB6100 Brightness 1500 Lumens SVGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1500 ANSI lumens SVGA (800x600):
This is an auto-generated long summary of BenQ PB6100 Brightness 1500 Lumens SVGA Resolution Weight 2.7kg(5.9lbs) DLP data projector 1500 ANSI lumens SVGA (800x600) based on the first three specs of the first five spec groups.

BenQ PB6100 Brightness 1500 Lumens SVGA Resolution Weight 2.7kg(5.9lbs) DLP. Projector brightness: 1500 ANSI lumens, Projector native resolution: SVGA (800x600), Contrast ratio (typical): 2000:1. Weight: 5.95 lbs (2.7 kg). Aspect ratio: 4:3, Dimensions (WxDxH): 10.3 x 8.48 x 3.87" (262 x 215.5 x 98.4 mm), Power requirements: 100 to 240 VAC, 50 to 60 Hz

Projector
Projector brightness *
1500 ANSI lumens
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2000:1
Horizontal scan range
20 - 88 kHz
Vertical scan range
20 - 100 Hz
Weight & dimensions
Weight *
5.95 lbs (2.7 kg)
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
10.3 x 8.48 x 3.87" (262 x 215.5 x 98.4 mm)
Power requirements
100 to 240 VAC, 50 to 60 Hz
Resolution
1280 x 1024 pixels
Lens system
Manual Zoom, F=2.4 to 2.6, f=24.3-29.2 mm
Special features
Remote Control Battery Video Cable S-video Cable VGA Cable
Country Distributor
United Kingdom 1 distributor(s)