location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ST1000SPEXD2 network card Internal Ethernet 2000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST1000SPEXD2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST1000SPEXD2
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points StarTech.com ST1000SPEXD2 network card Internal Ethernet 2000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - PCI Express Ethernet
  • - 2000 Mbit/s 10/100/1000BaseT(X)
  • - Internal Chipset: Realtek RTL8111C
Guarantee: 2 Years
Long product name StarTech.com ST1000SPEXD2 network card Internal Ethernet 2000 Mbit/s :
The short editorial description of StarTech.com ST1000SPEXD2 network card Internal Ethernet 2000 Mbit/s

Low Profile Dual Port Gigabit Network Server Adapter NIC Card
More>>>
StarTech.com ST1000SPEXD2 network card Internal Ethernet 2000 Mbit/s:
The official marketing text of StarTech.com ST1000SPEXD2 network card Internal Ethernet 2000 Mbit/s as supplied by the manufacturer

The ST1000SPEXD2 Dual Port PCIe Gigabit Ethernet Network Server Adapter Card (Low Profile) provides two 10/100/1000 Mbps capable Ethernet ports and is fully compatible with IEEE 802.3/u/ab standards.

Suitable for any PCI Express-enabled client, server or workstation, the Network Adapter Card supports high performance dual channel networking and maximum data transfer speeds of 1000Mbps in each direction (2000 Mbps total) - up to 10 times faster than 10/100 Ethernet.

This low profile-compatible server network card supports features such as Jumbo Frames, VLAN tagging and Wake on LAN (WOL), and includes an optional full profile bracket that makes it easy to install the card in either a small form factor/low profile or full/standard computer case/server.

Short summary description StarTech.com ST1000SPEXD2 network card Internal Ethernet 2000 Mbit/s:
This short summary of the StarTech.com ST1000SPEXD2 network card Internal Ethernet 2000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com ST1000SPEXD2, Internal, Wired, PCI Express, Ethernet, 2000 Mbit/s

Long summary description StarTech.com ST1000SPEXD2 network card Internal Ethernet 2000 Mbit/s:
This is an auto-generated long summary of StarTech.com ST1000SPEXD2 network card Internal Ethernet 2000 Mbit/s based on the first three specs of the first five spec groups.

StarTech.com ST1000SPEXD2. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 2000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
2
Network
Maximum data transfer rate *
2000 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ethernet LAN
Yes
Cabling technology
10/100/1000BaseT(X)
Wake-on-LAN ready
Yes
Full duplex
Yes
Design
Internal *
Yes
Chipset
Realtek RTL8111C
LED indicators
Link
System requirements
Compatible operating systems
Windows 98SE/ ME/ 2000/ XP (32/64-bit)/ Server 2003 (32/64-bit)/ Vista (32/64-bit)/ Server 2008 R2/ 7 (32/64-bit) WinCE 4.2/ 5.0 Linux Kernel 2.4.x + Mac OS 10.4 (Intel-based) SCO OpenServer 5.0.7/ 6 Novell
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 75 °C
Weight & dimensions
Width
2.91" (74 mm)
Depth
4.33" (110 mm)
Weight
7.05 oz (200 g)
Packaging data
Package width
5.91" (150 mm)
Package depth
8.66" (220 mm)
Package height
1.57" (40 mm)
Package weight
8.82 oz (250 g)
Logistics data
Harmonized System (HS) code
85176990
Other features
Buffer size
48 KB
Brand Image Article code product Stock Price from
StarTech.com ST1000SPEXD3 network card Internal Ethernet 2000 Mbit/s StarTech.com ST1000SPEXD3 network card Internal Ethernet 2000 Mbit/s
(show image)
ST1000SPEXD3 Dual Port Gigabit PCI Express Server Network Adapter Card - PCIe NIC 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ST1000SPEX2 network card Internal Ethernet 1000 Mbit/s StarTech.com ST1000SPEX2 network card Internal Ethernet 1000 Mbit/s
(show image)
ST1000SPEX2 1 Port PCI Express PCIe Gigabit Network Server Adapter NIC Card - Dual Profile 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)