location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 14N1912E ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14N1912E
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14N1912E
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2020 14:55:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 14N1912E ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Standard Yield
  • - 4 pc(s)
Long product name Lexmark 14N1912E ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow :
The short editorial description of Lexmark 14N1912E ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow

100 Black, Colour (CMYK) Return Program Cartridges
More>>>
Lexmark 14N1912E ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow:
The official marketing text of Lexmark 14N1912E ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow as supplied by the manufacturer

Vizix Ink

New Vizix 2.0 print technology delivers vibrant, crisp prints from the first print to the last.

Standard Yield

Keep up-front costs low and quality high with Genuine Lexmark cartridges. Standard Yield cartridges offer a lower purchase price and contain fewer pages than High Yield cartridges do. Perfect for low volume printing.

Best Together

Genuine Lexmark supplies are engineered to work Best Together with your Lexmark printer, delivering excellent print quality from the first page to the last.

Environmental

All Lexmark printers and supplies are designed to be eco-friendly. Lexmark practices zero landfill for cartridges, reusing or recycling all returns through the free Lexmark Cartridge Collection Program (LCCP).

Return Program

Lexmark Return Program cartridges are patented print cartridges sold at a discount in exchange for the customer's agreement to the license requirement that the cartridges will be used only once and returned only to Lexmark for remanufacturing or recycling. These patented cartridges are licensed for single use only and will stop working after delivering a fixed amount of ink and/or toner. Ink and/or toner may remain in the cartridge when replacement is required. Replacement cartridges sold without these restrictions are also available.

Short summary description Lexmark 14N1912E ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow:
This short summary of the Lexmark 14N1912E ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 14N1912E, Standard Yield, Black, Cyan, Magenta, Yellow, 4 pc(s), Multi pack

Long summary description Lexmark 14N1912E ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of Lexmark 14N1912E ink cartridge 4 pc(s) Original Standard Yield Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Lexmark 14N1912E. Cartridge capacity: Standard Yield, Supply type: Multi pack, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 4 pc(s)

Features
Print technology
Inkjet printing
Compatibility *
Lexmark Prospect Pro205 Lexmark Impact S305 Lexmark Interpret S405 Lexmark Intuition S505 Lexmark Interact S605 Lexmark Prevail Pro705 Lexmark Prestige Pro805 Lexmark Platinum Pro905 Lexmark Value Ink Prevail Pro709 Lexmark Pinnacle Pro901 Lexmark Genesis S815 Lexmark Impact S301 Lexmark Impact S305 Lexmark Interpret S405 Lexmark Intuition S505 Lexmark Prospect Pro205 Lexmark Prevail Pro707 Lexmark Value Ink Prospect Pro209 Lexmark Value Ink Interpret S409
Quantity per pack *
4 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Black, Cyan, Magenta, Yellow
Features
Supply type *
Multi pack
Color
Yes
Printing material shelf life
2 year(s)
Operational conditions
Operating relative humidity (H-H)
15 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
15 - 90%
Packaging data
Package type
Blister
Other features
Page yield footnote
ISO/IEC 24711
Country Distributor
United Kingdom 1 distributor(s)