location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Cyan (C Toner), 1500 Sheet toner cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C900 Developer Cartridge Cyan 1.5k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050157
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:12:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Cyan (C Toner), 1500 Sheet toner cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - Color toner page yield: 1500 pages
  • - 1 pc(s)
Long product name Epson Cyan (C Toner), 1500 Sheet toner cartridge 1 pc(s) Original :
The short editorial description of Epson Cyan (C Toner), 1500 Sheet toner cartridge 1 pc(s) Original

Cyan Toner Cartridge (C Toner), 1500 Sheet for AcuLaser C900N/C900
More>>>
Epson Cyan (C Toner), 1500 Sheet toner cartridge 1 pc(s) Original:
The official marketing text of Epson Cyan (C Toner), 1500 Sheet toner cartridge 1 pc(s) Original as supplied by the manufacturer

EPSON®AcuLaser C900 MicroPolymer toner is engineered to give the highest resolution and colour saturation possible. This guarantees a high quality output with uniform toner coverage by using smaller toner particles, and improves the stability and quality of ouputs.



Compatible Main Units : AcuLaser C900N, AcuLaser C900

Short summary description Epson Cyan (C Toner), 1500 Sheet toner cartridge 1 pc(s) Original:
This short summary of the Epson Cyan (C Toner), 1500 Sheet toner cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Cyan Toner Cartridge (C Toner), 1500 Sheet, 1500 pages, Cyan, 1 pc(s)

Long summary description Epson Cyan (C Toner), 1500 Sheet toner cartridge 1 pc(s) Original:
This is an auto-generated long summary of Epson Cyan (C Toner), 1500 Sheet toner cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

Epson Cyan Toner Cartridge (C Toner), 1500 Sheet. Color toner page yield: 1500 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Color toner page yield *
1500 pages
Type *
Original
Printing colors *
Cyan
Country of origin
Japan
Weight & dimensions
Weight
18.3 oz (520 g)
Dimensions (WxDxH)
3.15 x 11.8 x 2.36" (80 x 300 x 60 mm)
Package width
4.72" (120 mm)
Package depth
17.3" (440 mm)
Package height
6.5" (165 mm)
Package weight
32.5 oz (920 g)
Logistics data
Quantity per pallet layer
24 pc(s)
Quantity per pallet layer (UK)
30 pc(s)
Quantity per pallet (UK)
180 pc(s)
Pallet length (UK)
46.1" (117 cm)
Pallet width
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet
144 pc(s)
Other features
Color
Yes
Toner cartridge
Toner cyan
Country Distributor
United Kingdom 1 distributor(s)