Seagate logo

Seagate Desktop HDD STBD3000200 internal hard drive 3 TB 7200 RPM 64 MB 3.5" Serial ATA III

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119931
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
2 Years
Long product name Seagate Desktop HDD STBD3000200 internal hard drive 3 TB 7200 RPM 64 MB 3.5" Serial ATA III:

Desktop HDD, 3TB, SATA, 6Gbps, 32MB

Seagate Desktop HDD STBD3000200 internal hard drive 3 TB 7200 RPM 64 MB 3.5" Serial ATA III:

Desktop Hard Drives that Lower Costs

The Seagate® Desktop HDD is the one drive for every desktop system need, supported by 30 years of trusted performance, reliability and simplicity. Now available in capacities up to 4TB.

PERFECT WHEN YOU NEED TO:

- Build desktop or all-in-one PCs Equip home servers
- Store active archive data
- Outfit direct–attached, entry-level external storage devices (DAS)
- Support workload rate limits of 55TB/year in 8×5 environments

Computer Hard Drive Storage Technology

Count on Seagate to deliver the storage innovations that bring down your costs and crank up your storage.

- Industry's first 1 TB-per-disc hard drive technology
- SATA 6Gb/s technology maximises performance
- Free DiscWizard™ software enables high capacities on legacy PC BIOS systems.

Easy Transition Beyond 2TB - to 3TB and 4TB Drive Capacities

Are you worried about moving beyond 2TB? You don't have to be. The Seagate DiscWizard™ utility makes this transition a snap:

- Free software enables Windows machines to utilise drives beyond 2TB
- Seagate DiscWizard provides you with a means to effectively utilise your high-capacity hard drives.

Lower Hard Drive Storage Costs

Seagate Desktop HDDs with 1TB-per-disk have advanced power modes to save more energy while in idle states — without sacrificing performance.

Desktop HDDs are produced using the most sophisticated manufacturing process in the industry, with a focus on environmental stewardship.

- Desktop HDDs comply with the US RoHS directive on hazardous materials and voluntarily restrict halogen compounds.
- Seventy per cent or more of the materials used to build Barracuda are recyclable.
- Low power consumption.

Short summary description Seagate Desktop HDD STBD3000200 internal hard drive 3 TB 7200 RPM 64 MB 3.5" Serial ATA III:

Seagate Desktop HDD STBD3000200, 3 TB, 7200 RPM, 64 MB, 3.5", Serial ATA III

Long summary description Seagate Desktop HDD STBD3000200 internal hard drive 3 TB 7200 RPM 64 MB 3.5" Serial ATA III:

Seagate Desktop HDD STBD3000200. HDD capacity: 3 TB, HDD speed: 7200 RPM, Storage drive buffer size: 64 MB, HDD size: 3.5", Interface: Serial ATA III

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.