location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Zip 250MB USB-Powered Drive Storage drive Zip disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zip 250MB USB-Powered Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31039500
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 00:39:36
The date of the most recent change of the data-sheet in Icecat's system
Long product name Iomega Zip 250MB USB-Powered Drive Storage drive Zip disk :
The short editorial description of Iomega Zip 250MB USB-Powered Drive Storage drive Zip disk

Zip 250MB USB-Powered Drive
More>>>
Iomega Zip 250MB USB-Powered Drive Storage drive Zip disk:
The official marketing text of Iomega Zip 250MB USB-Powered Drive Storage drive Zip disk as supplied by the manufacturer

Flexible - a low-cost drive for home or office users that works with either 100MB or 250MB disks.

Easy - USB cable provides both data and power so no external power source needed.

Effective - plug & play to quickly and simply safeguard, store and transfer your files.

Great looking, lightweight and reliable!

Short summary description Iomega Zip 250MB USB-Powered Drive Storage drive Zip disk:
This short summary of the Iomega Zip 250MB USB-Powered Drive Storage drive Zip disk data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Zip 250MB USB-Powered Drive, Storage drive, Zip disk, USB, Microsoft Windows 95/98/Me/NT/2000/XP Linux Mac OS 8.5.1, 250 MB, 0.787" (20 mm)

Long summary description Iomega Zip 250MB USB-Powered Drive Storage drive Zip disk:
This is an auto-generated long summary of Iomega Zip 250MB USB-Powered Drive Storage drive Zip disk based on the first three specs of the first five spec groups.

Iomega Zip 250MB USB-Powered Drive. Product type: Storage drive, Media type: Zip disk, Interface: USB. Storage capacity: 250 MB. Width: 0.787" (20 mm), Depth: 4.53" (115 mm), Height: 6.69" (170 mm)

Performance
Product type *
Storage drive
Media type *
Zip disk
Interface *
USB
Internal *
No
Compatible operating systems
Microsoft Windows 95/98/Me/NT/2000/XP Linux Mac OS 8.5.1
Storage
Storage capacity
250 MB
Weight & dimensions
Width
0.787" (20 mm)
Depth
4.53" (115 mm)
Height
6.69" (170 mm)
Weight
18.5 oz (525 g)
Brand Image Article code product Stock Price from
Iomega Zip® 250MB ATAPI Drive 20-Pack beige Storage drive Zip disk Iomega Zip® 250MB ATAPI Drive 20-Pack beige Storage drive Zip disk
(show image)
30070 Zip® 250MB ATAPI Drive 20-Pack beige 0.00
(excl. VAT)
0 (incl. VAT)