location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs MuVo TX 512MB 0.512 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MuVo TX 512MB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73PD051000042
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Creative Labs MuVo TX 512MB 0.512 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flash memory 0.512 GB
  • - LCD
  • - Audio formats supported: MP3, WMA
  • - 90 dB
  • - Voice recording
  • - Continuous audio playback time: 14 h AAA Alkaline
Long product name Creative Labs MuVo TX 512MB 0.512 GB :
The short editorial description of Creative Labs MuVo TX 512MB 0.512 GB

512 MB memory mp3 player
More>>>
Short summary description Creative Labs MuVo TX 512MB 0.512 GB:
This short summary of the Creative Labs MuVo TX 512MB 0.512 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs MuVo TX 512MB, 0.512 GB, LCD, 1.52 oz (43 g)

Long summary description Creative Labs MuVo TX 512MB 0.512 GB:
This is an auto-generated long summary of Creative Labs MuVo TX 512MB 0.512 GB based on the first three specs of the first five spec groups.

Creative Labs MuVo TX 512MB. Total storage capacity: 0.512 GB. Display: LCD. Voice recording. Continuous audio playback time: 14 h. Weight: 1.52 oz (43 g)

Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 13:05:32
Uk has collected 7 expert reviews for Creative Labs MuVo TX 512MB 0.512 GB and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
Zdnet.com.au
Updated:
2013-11-13 13:05:31
The MuVo TX FM resembles a Zippo lighter with an LCD screen and buttons. The player offers a similar control layout to that of the MuVo NX, but the TX FM has slightly different colouring: white and black as opposed to grey and black. It lacks the snazz...
0%
T3.com
Updated:
2013-11-13 13:05:31
Creative was quick out of the blocks with the original MuVo device, one of the very first MP3 playing USB keys. Since then, the company has tweaked the design by adding a screen and snazzier metallic-effect covers. The only real difference between th...
60%
thestar.com.my
Updated:
2016-12-29 17:03:49
SCOFF at its limited storage all you want, but Creative?s little MuVo digital audio player is one nifty little device for several reasons.For one thing, not only does it function as an MP3 and Windows Media audio player, but it also works much like a t...
0%
star-techcentral.com
Updated:
2013-11-13 13:05:32
SCOFF at its limited storage all you want, but Creative?s little MuVo digital audio player is one nifty little device for several reasons.For one thing, not only does it function as an MP3 and Windows Media audio player, but it also works much like a t...
0%
v3.co.uk
Updated:
2013-11-13 13:05:32
Small and versatile, but only 256MB.
60%
ign.com
Updated:
2013-11-13 13:05:32
Check our verdict on Creatives lastest micro portable.
0%
Brand Image Article code product Stock Price from
Creative Labs

Creative Labs DMP FX100 512Mb black/silver 0.512 GB Black, Silver
(show image)
70PF170200002 DMP FX100 512Mb black/silver 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs MUVO TX 128 0.128 GB
(show image)
73PD051000034 MUVO TX 128 0.00
(excl. VAT)
0 (incl. VAT)