location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FS-50 DVD +/- RW 4x USB-2 optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-50 DVD +/- RW 4x USB-2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22843
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42101
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Freecom FS-50 DVD +/- RW 4x USB-2 optical disc drive Internal :
The short editorial description of Freecom FS-50 DVD +/- RW 4x USB-2 optical disc drive Internal

FS-50 DVD+/-RW, fast, ultra slim Dual DVD+/-RW drive
More>>>
Freecom FS-50 DVD +/- RW 4x USB-2 optical disc drive Internal:
The official marketing text of Freecom FS-50 DVD +/- RW 4x USB-2 optical disc drive Internal as supplied by the manufacturer

Fast, ultra slim Dual DVD+/-RW drive
100% bus powered (no AC adapter needed)
Super small external DVD+/-RW drive,barely larger than a DVD
Upgrade your notebook,desktop PC or Mac with this ultra-compact, mobile Dual DVD burner
Installs in seconds without opening your computer
USB compliant,works simultaneously with any other USB device
Due to the patented TWIN USB 2.0 cable there is no need to use an additional AC adapter (100% bus powered)
Watch and burn your movies on CDs and DVDs, no matter where you are
Integrated rechargeable Battery

Short summary description Freecom FS-50 DVD +/- RW 4x USB-2 optical disc drive Internal:
This short summary of the Freecom FS-50 DVD +/- RW 4x USB-2 optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FS-50 DVD +/- RW 4x USB-2, 16x, 10x, 24x, 100 ms, 8 - 80%, 5 - 50 °C

Long summary description Freecom FS-50 DVD +/- RW 4x USB-2 optical disc drive Internal:
This is an auto-generated long summary of Freecom FS-50 DVD +/- RW 4x USB-2 optical disc drive Internal based on the first three specs of the first five spec groups.

Freecom FS-50 DVD +/- RW 4x USB-2. CD write speed: 16x, CD rewrite speed: 10x. CD read speed: 24x. Access time: 100 ms. Weight: 21.2 oz (600 g). Bundled software: Application & manual software CD

Design
Internal *
Yes
Writing speed
DVD write speed
4x
DVD rewrite speed
2x
CD write speed *
16x
CD rewrite speed
10x
Reading speed
DVD read speed
8x
CD read speed *
24x
Access time
Access time
100 ms
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Weight
21.2 oz (600 g)
Packaging content
Bundled software
Application & manual software CD
Other features
Power requirements
Bus powered (no Ac adapter needed)
Minimum system requirements
Pentium III 700 Mhz or higher, 128 MB RAM 400 MB free disk space USB or Firewire port CD-ROM or internet connection or Power Macintosh, Quick Time 4.0 or later
I/O ports
USB FireWire
Bundled hardware
Integrated rechargeable battery TWIN USB-2 cable Universal AC adapter CD-R, DVD-R media
Dimensions (WxDxH)
5.51 x 5.67 x 0.669" (140 x 144 x 17 mm)
Safety
UL, CS A, TUV, CE
Compatible operating systems
Windows 98/ME/2000Professional/XP or Mac OS 9.1 or higher
Country Distributor
United Kingdom 1 distributor(s)