location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT 4-in-1 electric steam sterilizer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-in-1 electric steam sterilizer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF286/05 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020019349 show
Category:
Objects into which baby feeding bottles are placed and then sterilized using steam.
Bottle Sterilizers Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74524
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Feb 2021
Product end of life date
Philips AVENT SCF286/05 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT 4-in-1 electric steam sterilizer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flexible 4-in-1 sterilizer
  • - Natural steam sterilizing
  • - Fast sterilization
  • - Integrated display
  • - Sterile for up to 24 hours
  • - Open design
  • - Spacious design
  • - Works across bottle types
Long product name Philips AVENT 4-in-1 electric steam sterilizer :
The short editorial description of Philips AVENT 4-in-1 electric steam sterilizer

The easiest way to wash and sterilize. Adjustable size saves kitchen space. Electric Sterilizer.
More>>>
Philips AVENT 4-in-1 electric steam sterilizer:
The official marketing text of Philips AVENT 4-in-1 electric steam sterilizer as supplied by the manufacturer

Our new electric steam sterilizer has been designed to make sterilizing as simple as possible. The 4-in-1 sterilizer has an integrated dishwasher basket for hassle free pre-cleaning and an advanced display to keep you informed.
- 4-in-1 sterilizer
- Keeps you informed
- Fits all bottle types
- Extra speed and safety
- Effective sterilization
- BPA Free

Short summary description Philips AVENT 4-in-1 electric steam sterilizer:
This short summary of the Philips AVENT 4-in-1 electric steam sterilizer data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT 4-in-1 electric steam sterilizer, 120~60Hz, 0.0529 oz (1.5 g), 11.4 x 6.3 x 5.91" (290 x 160 x 150 mm)

Long summary description Philips AVENT 4-in-1 electric steam sterilizer:
This is an auto-generated long summary of Philips AVENT 4-in-1 electric steam sterilizer based on the first three specs of the first five spec groups.

Philips AVENT 4-in-1 electric steam sterilizer. AC input voltage: 120~60Hz. Weight: 0.0529 oz (1.5 g). Dimensions (WxDxH): 11.4 x 6.3 x 5.91" (290 x 160 x 150 mm)

4-in-1 modular sterilizer design
4-in-1 modular sterilizer design

The sterilizer's unique modular design enables you to fit the bottles and accessories flexibly, and organize them easily. Thus loading and unloading are very convenient. It also takes up minimal kitchen space. The included dishwasher basket keeps small items together in the dishwasher and allows you to transfer them all at once into the sterilizer.

Natural steam sterilizing kills 99.9% of harmful germs
Natural steam sterilizing kills 99.9% of harmful germs

The sterilizer uses natural steam to sterilize baby bottles and other products, killing 99.9% of harmful germs without using chemicals. Perfect for giving you peace of mind that all your baby bottles and other products are sterile.

Easy to clean and safe sterilizing
Easy to clean and safe sterilizing

With our open design you can easily keep the heating plate clean, allowing you to sterilize with clean steam every time.

Spacious design
Spacious design

Holds up to six 330 ml / 11oz Philips Avent Classic and Natural bottles to be sterilized at once.

Sterile for up to 24 hours if the lid is unopened
Sterile for up to 24 hours if the lid is unopened

The sterilizer will keep its contents (baby bottles, soothers etc.) sterile for up to 24 hours if the lid is unopened.

Sterilizes various bottles, baby products & accessories

The sterilizer is suitable for use with both standard neck and wide neck baby bottles. It also fits other baby products and accessories.

Fast cycle and auto shut off function
Fast cycle and auto shut off function

The sterilizing cyle lasts just 6 minutes. After this time, the sterilizer automatically shuts off, giving you extra speed and safety.

Integrated display shows progress
Integrated display shows progress

The sterilizer features an integrated display to show how the sterilizing cycle is progressing. It also lets you know when the bottles have cooled down and are safe to remove.

Technical details
Product color *
White
Sterilizing time
6 min
Country of origin
Turkey
Power consumption (typical)
650 W
Power
AC input voltage
120~60Hz
Weight & dimensions
Weight
0.0529 oz (1.5 g)
Other features
Dimensions (WxDxH)
11.4 x 6.3 x 5.91" (290 x 160 x 150 mm)
Packaging content
Tongs included
Yes