location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet TopShot Pro M275 Laser A4 600 x 600 DPI 16 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TopShot Pro M275
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF040A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111811137 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 09 Mar 2013
Product end of life date
Bullet Points HP LaserJet TopShot Pro M275 Laser A4 600 x 600 DPI 16 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Color printing
  • - 600 x 600 DPI
  • - A4 16 ppm
  • - Color copying Color scanning
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB Built-in processor ARM11 600 MHz
  • - 29.8 lbs (13.5 kg)
Guarantee: 1 Year
Long product name HP LaserJet TopShot Pro M275 Laser A4 600 x 600 DPI 16 ppm Wi-Fi :
The short editorial description of HP LaserJet TopShot Pro M275 Laser A4 600 x 600 DPI 16 ppm Wi-Fi

TopShot LaserJet Pro M275
More>>>
HP LaserJet TopShot Pro M275 Laser A4 600 x 600 DPI 16 ppm Wi-Fi:
The official marketing text of HP LaserJet TopShot Pro M275 Laser A4 600 x 600 DPI 16 ppm Wi-Fi as supplied by the manufacturer

HP's first color MFP with TopShot Scanning lets you scan, copy, and print with ease. Use HP TopShot Scanning to capture images of 3D objects, then use business apps to send directly to the Web. Print from virtually anywhere with HP ePrint.

Features

Capture images of 3D objects and scan everyday documents.
- Scan images of 3D objects and post directly to the Web. And easily remove background via HP Scan Software.
- Enjoy color multifunction performance with convenient, reliable printing and copying.
- Take advantage of one-step operation and easily scan a variety of objects, documents, and images.

Stay connected with innovative Web-connected printing.
- Capture images of 3D objects, then use an app to post directly to the Web.
- Stay connected and in touch by scanning business cards directly to address books.
- Access the Web directly without a PC and get a wide range of business apps.

Stay productive—both on the go and in the office.
- HP ePrint—now you can print from virtually anywhere.
- Stay connected—share on a wireless network, or even print from a mobile device without using a network.
- Now with AirPrint™. Simply print wirelessly from your iPad™, iPhone®, and iPod touch®.

Set up quickly, stay up and running easily.
- Access, store, and print with the tap of a finger, using the 3.5-in. (8.9 cm) color touchscreen display.
- Install in just a few minutes—there's no CD required with HP Smart Install.
- Print from anywhere in the office with wireless networking and share resources using built-in Ethernet.

Short summary description HP LaserJet TopShot Pro M275 Laser A4 600 x 600 DPI 16 ppm Wi-Fi:
This short summary of the HP LaserJet TopShot Pro M275 Laser A4 600 x 600 DPI 16 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet TopShot Pro M275, Laser, Color printing, 600 x 600 DPI, Color copying, A4, Black

Long summary description HP LaserJet TopShot Pro M275 Laser A4 600 x 600 DPI 16 ppm Wi-Fi:
This is an auto-generated long summary of HP LaserJet TopShot Pro M275 Laser A4 600 x 600 DPI 16 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet TopShot Pro M275. Print technology: Laser, Printing: Color printing, Maximum resolution: 600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 4 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Print speed (color, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
16 s
Time to first page (color, normal)
27.5 s
Print margins (top, bottom, right, left)
0.165" (4.2 mm)
Copying
Duplex copying *
No
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
29 s
Time to first copy (color, normal)
48.5 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Maximum scan area
A4 / Letter (216 x 297)
Scan technology
CMOS
Input color depth
24 bit
Grayscale levels
256
TWAIN version
1.9
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Number of print cartridges *
4
Page description languages
PCL 5c, PCL 6, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Maximum input capacity for envelopes
10
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Photo paper, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor family
ARM11
Processor frequency
600 MHz
Mac compatibility
Yes
Design
Product color *
Black
Market positioning *
Business
Built-in display *
Yes
Display diagonal
3.5"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (average operating)
310 W
Power consumption (standby)
5.1 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 8, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
18.4" (468 mm)
Depth
16.1" (409 mm)
Height
10.6" (270 mm)
Weight
29.8 lbs (13.5 kg)
Packaging data
Package width
23.5" (597 mm)
Package depth
15.6" (397 mm)
Package height
16.1" (408 mm)
Package weight
37.5 lbs (17 kg)
Other features
Dimensions (WxDxH)
18.4 x 16.1 x 10.6" (468 x 409 x 270 mm)
Scan file formats
BMP, JPG, PDF, PNG, RTF, TIFF
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2012-02-11 03:57:53
Uk has collected 29 expert reviews for HP LaserJet TopShot Pro M275 Laser A4 600 x 600 DPI 16 ppm Wi-Fi and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
alphr.com
Updated:
2012-02-11 03:57:47
The last all-in-one printer to try something totally different was the Lexmark Genesis S815 , which crammed a 10-megapixel camera into an upright chassis to give instant “scans”. Perhaps taking its cue from that, the HP TopShot LaserJet Pro M275 borrows t...
Bottom line An innovative take on the all-in-one, but a mini photo studio on top of a printer is extremely niche...
50%
techradar.com
Updated:
2012-03-18 01:26:41
Hewlett Packard's TopShot LaserJet Pro M275 is a multifunction laser printer with a difference. Instead of a traditional flatbed scanner, HP's TopShot technology puts an 8MP digital camera on top of the device. Located on a collapsible arm perched where y...
Good Capture images of 3D objects, Good text/document printing...
Bad Very slow, Not so good at 'scanning' pages...
Bottom line For all its innovation, the HP TopShot LaserJet Pro M275 is ultimately a niche product. If you only rarely scan or photocopy flat pages, but regularly take photos of small items for uploading to eBay or emailing to friends and professional contacts, its...
60%
hereshow.ca
Updated:
2012-05-11 01:23:16
There was a time when scanners were a hot consumer item. But it passed. Nowadays, scanning is just a tick-mark item in the list of features on a multifunction printer. But Hewlett-Packard has injected a new twist...
0%
techadvisor.co.uk
Updated:
2012-05-12 01:03:00
IT companies have never been known to turn down a good buzz-word, and few such words have popped up with greater regularity over the last 18 months than the ubiquitous label ‘3D’. This can mean many things of course. In these pages we’ve seen many an...
Bottom line HP is an endlessly experimental company, and the M275 will certainly prove an interesting prospect for the curious. However, we suspect the 3D feature will remain a short-term fad for many users – with eBay sellers perhaps being an exception. Take out...
70%
macworld.com.au
Updated:
2012-06-27 01:01:31
IT companies have never been known to turn down a good buzz-word and few such words have popped up with greater regularity over the last 18 months than the ubiquitous label ‘3D’.This can mean many things of course. In these pages we’ve seen many an ink...
Good Unique 3D capabilities; compact and well built printer; plenty of connectivity options; smart Install...
Bad Can only hold 50 sheets of paper; Colour isn't great; high running costs, $505...
Bottom line HP is an endlessly experimental company and the M275 will certainly prove an interesting prospect for the curious. However, we suspect the 3D feature will remain a short-term fad for many users – with eBay sellers perhaps being an exception. Take out t...
80%
theglobeandmail.com
Updated:
2014-03-14 01:33:43
You’d be forgiven if, at first glance, you mistook HP’s quirky new TopShot LaserJet Pro for an old-fashioned overhead projector.The American computer company’s latest all-in-one printer (it can print, copy, and scan) sports a folding arm that hangs abo...
0%
bit.com.au
Updated:
2014-03-26 01:21:16
T he last all-in-one printer to try something totally different was the Lexmark Genesis S815, which crammed a 10-megapixel camera into an upright chassis to give instant “scans”. Perhaps taking its cue from that, the HP TopShot LaserJet Pro M275 takes the...
Bottom line An innovative take on the all-in-one, but a mini photo studio on top of a printer is extremely niche.PerformanceFeatures & DesignValue for MoneyOverall...
50%
techradar.com/au/
Updated:
2014-04-12 02:52:18
Hewlett Packard's TopShot LaserJet Pro M275 is a multifunction laser printer with a difference. Instead of a traditional flatbed scanner, HP's TopShot technology puts an 8MP digital camera on top of the device.Located on a collapsible arm perched where yo...
Good Capture images of 3D objects, Good text/document printing...
Bad Very slow, Not so good at 'scanning' pages...
Bottom line HP's exciting new laser printer takes a new look at digital imaging, replacing the flatbed scanner with a digital camera mounted on an arm raised above the scanning tray to take pictures of 3D objects as well as flat pages. The HP TopShot LaserJet Pro M27...
60%
digitalversus.com
Updated:
2015-06-25 06:34:22
The first page takes… Almost 2 minutes to print the first page after turning the machine on is slow. From standby it’s comparable to other models, but overall this printer couldn’t be classified as particularly responsive. The HP TopShot LaserJet Pro C...
Good Very realistic scans of objects, Touchscreen and connected, Builtin driver, ePrint: print by mail, Option to scan straight to an email address or a network, Flexible standby setting...
Bad Low cost per page, No double sided, No direct access to the scanner from the screen, Scanner not well adapted to documents, Startup cartridges come only halffull, Speeds and responsiveness down, High standby energy consumption: 5 W...
Bottom line Equipping a multifunction printer with a 3D scanner for objects is a great idea. It’s just that the TopShot seems more like a prototype than a fully developed model...
40%
hardwarezone.com.ph
Updated:
2016-12-27 23:54:08
Let's face it: printers (and by extension, multifunctional printers) are hardly the most exciting gadget in the home or office. Most of the time, it's tucked away at one corner of your work desk, and hooked to your PC by way of a USB cable. Unlike a smart...
Bottom line First, let's start from the basics. The TopShot M275 is a 3-in-1 color laser MFP that does print, scan, and copy. It's equipped with a 600MHz processor, 128MB RAM (standard), a 150-sheet paper input tray, and it supports both wired and wireless LAN connec...
0%
tbreak.ae
Updated:
2016-12-27 23:54:08
While a large percent of the general population believe that printers were put on this planet to make us miserable, I have to digress and say that for the most part I’ve had quite a happy relationship with my printer over the years. Sure, I seem to be...
Good Excellent print quality, 3D scanning has its uses...
Bad Poor document scanning, touchscreen is a bit unresponsive at times, 3D scans often are too ‘zoomed in’...
60%
computershopper.com
Updated:
2012-02-11 03:57:44
Every month, every year, a procession of plain-black multifunction printers comes and goes. And for the most part, these sober-suited models look interchangeable on the surface, with a cookie-cutter resumé of much-the-same features under the hood. But eve...
Good Scans objects, as well as documents, Can send multiple scanned objects to separate graphics files, Automatically removes background from scans, Surprising graphics print quality for a laser, Wi-Fi connectivity...
Bad Limited focus range for scanned objects, Higher-than-average print costs, 50-page-capacity paper-out bin, No automated duplex printing...
Bottom line The TopShot is a niche machine ideal for dual needs: scanning small, three-dimensional objects, plus printing and copying in high quality. It's highly capable, but be sure you need the object-scan feature before dropping coin. Read More...
70%
ocworkbench.com
Updated:
2012-02-11 03:57:46
Almost every brand has laser printers that do scanning. Whether one brand or model scans better is usually very subjective. HP leads the market with a unique design Laserjet printer for Home and Small business. The HP TopShot LaserJet Pro M275 all...
0%
pcmag.com
Updated:
2012-02-11 03:57:47
Depending on how you define MFP, the HP TopShot LaserJet Pro M275 ($399.99 direct) either isn't an MFP at all, or it's an MFP (multi-function printer) with a difference. It's built around a color laser printer, with high-quality output for text, graphi...
Good Scans (or, more precisely, photographs) 3D objects, High-quality output for text, graphics, and photos...
Bad Although the scanner handles 3D objects unusually well (for a scanner), its usability for traditional scanning is limited...
Bottom line The HP TopShot LaserJet Pro M275 MFP offers high quality output across the board and an unusual scanner (a camera really), designed primarily for scanning 3D objects...
60%
pcworld.com_techhive.com
Updated:
2012-02-11 03:57:49
The new HP TopShot Laserjet Pro M275 is a color laser multifunction printer (MFP) that prints, copies, and scans, and it also comes with something extra: an elevated, 8-megapixel camera that makes taking images of small three-dimensional (3D) objects a...
Good Innovative design improves photos of small objects...
Bad Slow performance, Expensive toner...
Bottom line The elevated camera and automated image processing should appeal to those who take a lot of product shots. The rest of the machine is pretty good, but toner is expensive. Images (click to enlarge) HP TopShot Color MFP Scans 3D Objects HP TopShot Las...
60%
crn.com
Updated:
2012-02-11 03:57:51
What makes the TopShot LaserJet Pro M275 so worthy of consideration by SMBs or workgroups is that it adapts to the imaging needs of the moment, rather than requiring users to adapt their imaging needs to whatever functionality...
0%
printercomparison.com
Updated:
2012-02-15 03:00:19
We've all heard of 3D printing that is targeted at large printing companies to create novelty gifts, etc. But HP is changing things up with the HP TopShot LaserJet Pro M275, the first MFP in its class to offer 3D scanning.Announced this past fall, the...
Bottom line The TopShot LaserJet Pro M275 is a really interesting MFP and I can't say that too often when it comes to printers, believe me. The 3D scanning angle is new to me and I thought HP did a good job with it, even without being able to capture all sides of...
60%
Geek.com
Updated:
2012-02-28 01:02:34
The rise of the consumer-friendly internet has given wings to some really amazing services to help a small business. In some cases, these projects never would have left the ground if it weren’t for services like Etsy, Kickstarter, and Indiegogo. The h...
0%
tbreak.com
Updated:
2012-03-15 02:01:17
While a large percent of the general population believe that printers were put on this planet to make us miserable, I have to digress and say that for the most part I’ve had quite a happy relationship with my printer over the years. Sure, I seem to be...
Good Excellent print quality, 3D scanning has its uses...
Bad Poor document scanning, touchscreen is a bit unresponsive at times, 3D scans often are too ‘zoomed in’...
60%
hardwarezone.com.sg
Updated:
2012-03-22 01:02:52
Let’s face it: printers (and by extension, multifunctional printers) are hardly the most exciting gadget in the home or office. Most of the time, it’s tucked away at one corner of your work desk, and hooked to your PC by way of a USB cable. Unlike a sm...
Good Good 3D object scanning results, Webconnected features (ePrint, print apps), Sharp text quality...
Bad Slow color printing speed...
Bottom line So, is the TopShot M275 worth the S$729 price tag that HP has slapped on it?First, let’s start from the basics. The TopShot M275 is a 3-in-1 color laser MFP that does print, scan, and copy. It’s equipped with a 600MHz processor, 128MB RAM (standard), a...
80%
thelobeandmail.com
Updated:
2012-04-04 01:11:37
You’d be forgiven if, at first glance, you mistook HP’s quirky new TopShot LaserJet Pro for an old-fashioned overhead projector.The American computer company’s latest all-in-one printer (it can print, copy, and scan) sports a folding arm that hangs abo...
0%
Country Distributor
United Kingdom 1 distributor(s)