location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P Series P1424H LED display 14" 1920 x 1080 pixels Full HD LCD Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1424H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1424H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116452171 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 19:44:11
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P Series P1424H LED display 14" 1920 x 1080 pixels Full HD LCD Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35.6cm (14") Full HD 1920 x 1080 LED IPS
  • - 6ms, 16:9, 300cd/m², 700:1
  • - USB
Long product name DELL P Series P1424H LED display 14" 1920 x 1080 pixels Full HD LCD Gray :
The short editorial description of DELL P Series P1424H LED display 14" 1920 x 1080 pixels Full HD LCD Gray

35.6cm (14") Full HD 1920 x 1080 LED IPS, 16:9, 300cd/m², 16.7M, 6ms, 178°/178°, 700:1
More>>>
DELL P Series P1424H LED display 14" 1920 x 1080 pixels Full HD LCD Gray:
The official marketing text of DELL P Series P1424H LED display 14" 1920 x 1080 pixels Full HD LCD Gray as supplied by the manufacturer

Experience dual-screen productivity anywhere with Dell’s 14" portable monitor.

Short summary description DELL P Series P1424H LED display 14" 1920 x 1080 pixels Full HD LCD Gray:
This short summary of the DELL P Series P1424H LED display 14" 1920 x 1080 pixels Full HD LCD Gray data-sheet is auto-generated and uses the product title and the first six key specs.

DELL P Series P1424H, 14", 1920 x 1080 pixels, Full HD, LCD, 6 ms, Gray

Long summary description DELL P Series P1424H LED display 14" 1920 x 1080 pixels Full HD LCD Gray:
This is an auto-generated long summary of DELL P Series P1424H LED display 14" 1920 x 1080 pixels Full HD LCD Gray based on the first three specs of the first five spec groups.

DELL P Series P1424H. Display diagonal: 14", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. Product color: Gray

Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
700:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Pixel pitch
0.00634 x 0.00634" (0.161 x 0.161 mm)
Pixel density
158 ppi
Viewable size, horizontal
12.2" (30.9 cm)
Viewable size, vertical
6.85" (17.4 cm)
Digital horizontal frequency
30 - 80 kHz
Digital vertical frequency
56 - 61 Hz
Display diagonal (metric)
14" (35.6 cm)
Colour gamut standard
NTSC
Color gamut
72%
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Gray
Front bezel color
Black
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of USB Type-C upstream ports quantity
2
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
65 W
HDMI *
No
Headphone out *
No
HDCP
Yes
HDCP version
1.4
Ergonomics
VESA mounting *
No
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
10 - 90°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
B
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
5 kWh
Power consumption (typical) *
5 W
Power consumption (standby) *
0.3 W
Power consumption (max)
7.5 W
Power consumption (off)
0.3 W
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1435998
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 196850.4" (0 - 5000 m)
Non-operating altitude
196850.4 - 480000" (5000 - 12192 m)
Weight & dimensions
Width (with stand)
12.7" (322.4 mm)
Depth (with stand)
0.563" (14.3 mm)
Height (with stand)
7.98" (202.7 mm)
Weight (with stand)
20.8 oz (590 g)
Width (without stand)
12.7" (322.4 mm)
Depth (without stand)
0.195" (4.95 mm)
Height (without stand)
7.98" (202.7 mm)
Bezel width (side)
0.257" (6.53 mm)
Bezel width (top)
0.257" (6.54 mm)
Bezel width (bottom)
0.874" (2.22 cm)
Packaging data
Package weight
2.47 lbs (1.12 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
PVC/BFR
Carbon footprint
Total carbon footprint (kg of CO2e)
421
Total carbon emissions, standard deviation (kg of CO2e)
99
Carbon emissions, manufacturing (kg of CO2e)
368
Carbon emissions, logistics (kg of CO2e)
6
Carbon emissions, energy usage (kg of CO2e)
47
Carbon emissions, end-of-life (kg of CO2e)
1
Total carbon emissions, w/o use phase (kg of CO2e)
374
PAIA version
1.3.2
Technical details
Compliance certificates
RoHS
Country Distributor
Australia 2 distributor(s)
México 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer DELL P Series P1424H LED display 14" 1920 x 1080 pixels Full HD LCD Gray:
Disclaimer

Actual configuration might differ from illustration.

Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm) tool for product carbon footprint calculations. http://msl.mit.edu/projects/paia/main.html
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the Ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/) whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. Typical lifetime usage assumptions are either four or five years based on the product line.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report when available.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).