location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TESA Strong 2598.4" (66 m) Polypropylene Transparent 3 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TESA Check ‘TESA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Strong
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57799-00000-01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042448125651
Category:
Narrow strip of material, typically used to hold or fasten something.
Stationery Tapes Check ‘TESA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TESA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 08:08:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TESA Strong 2598.4" (66 m) Polypropylene Transparent 3 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2598.4" (66 m)
  • - Material: Polypropylene
  • - Suitable for materials: Cardboard
  • - Ultraviolet (UV) resistant
  • - Transparent
  • - Width: 1.97" (50 mm)
  • - 3 pc(s)
Long product name TESA Strong 2598.4" (66 m) Polypropylene Transparent 3 pc(s) :
The short editorial description of TESA Strong 2598.4" (66 m) Polypropylene Transparent 3 pc(s)

Strong 50mmx66m
More>>>
Short summary description TESA Strong 2598.4" (66 m) Polypropylene Transparent 3 pc(s):
This short summary of the TESA Strong 2598.4" (66 m) Polypropylene Transparent 3 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

TESA Strong, 2598.4" (66 m), Transparent, Polypropylene, Cardboard, 1.97" (50 mm), 3 pc(s)

Long summary description TESA Strong 2598.4" (66 m) Polypropylene Transparent 3 pc(s):
This is an auto-generated long summary of TESA Strong 2598.4" (66 m) Polypropylene Transparent 3 pc(s) based on the first three specs of the first five spec groups.

TESA Strong. Length: 2598.4" (66 m), Product color: Transparent, Material: Polypropylene. Width: 1.97" (50 mm). Quantity per pack: 3 pc(s)

Brand Image Article code product Stock Price from
TESA

TESA Strong 2598.4" (66 m) Polypropylene (PP) Brown 1 pc(s)
(show image)
57424-00003 Strong 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA 57167-00000 stationery tape 2598.4" (66 m) Polypropylene (PP) Transparent 1 pc(s)
(show image)
57167-00000 57167-00000 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA Strong 2598.4" (66 m) Polypropylene Brown 1 pc(s)
(show image)
57166-00000-05 Strong 0.00
(excl. VAT)
0 (incl. VAT)
TESA

TESA Strong 2598.4" (66 m) Brown 1 pc(s)
(show image)
57168-00000-05 Strong 0.00
(excl. VAT)
0 (incl. VAT)