location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FHD-3 400GB U&F external hard drive Aluminum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FHD-3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FHD-3 400GB U&F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22977
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Freecom FHD-3 400GB U&F external hard drive Aluminum
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 400 GB 3.5" 7200 RPM
  • - USB 2.0
  • - Aluminum
Guarantee: Two years manufacturers warranty and unlimited free helpdesk support
Long product name Freecom FHD-3 400GB U&F external hard drive Aluminum :
The short editorial description of Freecom FHD-3 400GB U&F external hard drive Aluminum

FHD-3 400GB 7200rpm USB-2 & FireWire, SYNC button
More>>>
Freecom FHD-3 400GB U&F external hard drive Aluminum:
The official marketing text of Freecom FHD-3 400GB U&F external hard drive Aluminum as supplied by the manufacturer

- Fast and silent external hard drive with One Button Data Synchronization
- Robust, heat absorbing aluminium enclosure for optimal cooling
- New storage concept provides easy extension with future Freecom peripherals
- Can be positioned horizontally and vertically, using the supplied footstand
- Add additional storage capacity to your computer in seconds!
- Easy to install, small form factor, ideal for both home and office use
- High quality, sleek design, only 175 x 144 x 44 mm, easy to take with you
- Including award-winning Acronis True Image software
- Including Freecom software suite (password protection, sync, secure & zip, autorun)
Designed for:
- Data storage; use all your data like business information and digital photos,
videos, MP3’s and all other files directly from the drive
- File sharing; share all your important data between computers and networks
- Backup; protect your data against calamity, human errors and computer
viruses
- Archiving; archive all your data and lock up the drive safely for extra data
security
- Modularity; stack other modules (AV modules, Cardreader, Network
module) on top of each other

Short summary description Freecom FHD-3 400GB U&F external hard drive Aluminum:
This short summary of the Freecom FHD-3 400GB U&F external hard drive Aluminum data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FHD-3 400GB U&F, 400 GB, 3.5", 2.0, 7200 RPM, Aluminum

Long summary description Freecom FHD-3 400GB U&F external hard drive Aluminum:
This is an auto-generated long summary of Freecom FHD-3 400GB U&F external hard drive Aluminum based on the first three specs of the first five spec groups.

Freecom FHD-3 400GB U&F. HDD capacity: 400 GB, HDD size: 3.5". USB version: 2.0. HDD speed: 7200 RPM. Product color: Aluminum

Hard drive
HDD size *
3.5"
HDD capacity *
400 GB
HDD speed *
7200 RPM
Type
HDD
Storage drive average seek time
8.5 ms
Storage drive buffer size
8 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
FireWire 400
Yes
Features
Product color *
Aluminum
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Width
5.51" (140 mm)
Weight & dimensions
Depth
6.89" (175 mm)
Height
1.93" (49 mm)
Weight *
33.5 oz (950 g)
Packaging data
Cables included
USB
Logistics data
Quantity per pallet
108 pc(s)
Other features
Average latency
4.17 ms
Hard disk transfer rate
480 Mbit/s
Internal
No
Mac compatibility
Yes
Mean time between failures (MTBF)
50000 h
Minimum RAM
64 MB
Package dimensions (WxDxH)
8.86 x 12.2 x 5.51" (225 x 310 x 140 mm)
Track to track seek time
0.8 ms
Dimensions (WxDxH)
5.51 x 6.89 x 1.93" (140 x 175 x 49 mm)
Brand Image Article code product Stock Price from
Freecom FHD-3 320GB external hard drive Aluminum Freecom FHD-3 320GB external hard drive Aluminum
(show image)
26128 FHD-3 320GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-3 500GB USB 2.0 & FireWire external hard drive Aluminum Freecom FHD-3 500GB USB 2.0 & FireWire external hard drive Aluminum
(show image)
25662 FHD-3 500GB USB 2.0 & FireWire 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-3 250GB USB external hard drive Aluminum Freecom FHD-3 250GB USB external hard drive Aluminum
(show image)
22972 FHD-3 250GB USB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-3 160GB USB 2.0 external hard drive Aluminum Freecom FHD-3 160GB USB 2.0 external hard drive Aluminum
(show image)
22617 FHD-3 160GB USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)