location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PICTUREMATE BUNDLE photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PICTUREMATE BUNDLE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C556017*KIT
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year warranty
Long product name Epson PICTUREMATE BUNDLE photo printer Inkjet 5760 x 1440 DPI :
The short editorial description of Epson PICTUREMATE BUNDLE photo printer Inkjet 5760 x 1440 DPI

PICTUREMATE BUNDLE 2 UNITS + FREE PICTUREPACK
More>>>
Epson PICTUREMATE BUNDLE photo printer Inkjet 5760 x 1440 DPI:
The official marketing text of Epson PICTUREMATE BUNDLE photo printer Inkjet 5760 x 1440 DPI as supplied by the manufacturer

With quick, one-touch printing, PictureMate is like having a personal photo lab in the comfort of your own home. At about a few cents per print, printing is as affordable as the lab, and about half the cost of other 4" x 6" dedicated photo printers. And, PictureMate photos will last longer than all the alternatives available today - about 2 to 4 times longer than photo lab prints. Trust your photos to PictureMate - designed to fit your schedule, fit your needs, fit your life.

Short summary description Epson PICTUREMATE BUNDLE photo printer Inkjet 5760 x 1440 DPI:
This short summary of the Epson PICTUREMATE BUNDLE photo printer Inkjet 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PICTUREMATE BUNDLE, Inkjet, 5760 x 1440 DPI, Direct printing

Long summary description Epson PICTUREMATE BUNDLE photo printer Inkjet 5760 x 1440 DPI:
This is an auto-generated long summary of Epson PICTUREMATE BUNDLE photo printer Inkjet 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson PICTUREMATE BUNDLE. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Direct printing

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Time to first page (color, normal)
114 s
Features
Market positioning *
Home & office
Input & output capacity
Maximum input capacity
20 sheets
Paper handling
Paper tray media types
Banner, Coated paper, Glossy paper, Iron-On Transfers, Photo paper, Plain paper, Transparencies
Ports & interfaces
Direct printing *
Yes
I/O ports
1 x USB - 4 PIN USB Type B 1 x direct print port - 4 PIN USB Type A
Performance
Sound pressure level (printing)
42 dB
System requirements
Minimum RAM
128 MB
Minimum storage drive space
150 MB
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Weight & dimensions
Weight
5.95 lbs (2.7 kg)
Other features
Dimensions (WxDxH)
10.1 x 6.06 x 6.42" (256 x 154 x 163 mm)
Compatibility
PC / Mac
Mac compatibility
Yes
Compatible operating systems
Apple MacOS 8.6 or later, Apple MacOS X 10.1.3, Microsoft Windows 98/ME/2000/XP
Brand Image Article code product Stock Price from
Epson PictureMate Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI Epson PictureMate Mobile Phone Edition photo printer Inkjet 5760 x 1440 DPI
(show image)
C11C556017B9 Epson PictureMate Mobile Phone Edition 0.00
(excl. VAT)
0 (incl. VAT)
Epson PictureMate photo printer Inkjet 5760 x 1440 DPI Epson PictureMate photo printer Inkjet 5760 x 1440 DPI
(show image)
C11C556017 Epson PictureMate 0.00
(excl. VAT)
0 (incl. VAT)