location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 8X25 IS binocular Porro II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Binocular 8X25 IS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7562A009
Category:
Optical instrument with a lens for each eye, used for viewing distant objects.
Binoculars Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:31
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon 8X25 IS binocular Porro II :
The short editorial description of Canon 8X25 IS binocular Porro II

Binocular 8X25 IS
More>>>
Canon 8X25 IS binocular Porro II:
The official marketing text of Canon 8X25 IS binocular Porro II as supplied by the manufacturer

Just 12 cm wide and weighing only 490g. the new 8x25 IS binoculars are the most compact and lightweight IS binoculars Canon has ever developed.
Canon's smallest and lightest IS Binoculars


The new IS binoculars have an appealing rounded shaped design for more comfortable handling. They owe their small size, low weight and superb image-stabilising ability to the latest in Image Stabilisation technology: the Tilt Mechanism. This mechanism keeps your subject steady by correcting movements, such as hand shake. Battery power is minimised because the IS optics only uses power when the IS button is pressed. Like the focusing knob, this button is centrally located on the binoculars, easily reachable by both left and right handed users. As a further refinement, the tilt-system Image Stabiliser of the 8x25 IS suppresses chromatic aberrations and reduces colour 'smearing' in order to keep your image clear. Being environmentally conscious Canon have used lead-free glass in the new IS binoculars.

Short summary description Canon 8X25 IS binocular Porro II:
This short summary of the Canon 8X25 IS binocular Porro II data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Binocular 8X25 IS, Porro II, 8x, 0.984" (2.5 cm), 17.3 oz (490 g)

Long summary description Canon 8X25 IS binocular Porro II:
This is an auto-generated long summary of Canon 8X25 IS binocular Porro II based on the first three specs of the first five spec groups.

Canon Binocular 8X25 IS. Magnification: 8x, Objective diameter: 0.984" (2.5 cm), Prism type: Porro II. Weight: 17.3 oz (490 g). Dimensions (WxDxH): 4.71 x 2.41 x 5.42" (119.7 x 61.2 x 137.7 mm)

Performance
Prism type *
Porro II
Exit pupil *
0.122" (3.1 mm)
Real field of view
6.6°
Apparent field of view
52.8°
Closest focusing distance
137.8" (3.5 m)
Eye relief *
0.531" (1.35 cm)
Performance
Magnification *
8x
Objective diameter *
0.984" (2.5 cm)
Weight & dimensions
Weight
17.3 oz (490 g)
Other features
Dimensions (WxDxH)
4.71 x 2.41 x 5.42" (119.7 x 61.2 x 137.7 mm)
Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 01:56:23
Uk has collected 1 expert review for Canon 8X25 IS binocular Porro II and the rating is 84 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
84%
Source Review comments Score
electronicsme.com
Updated:
2015-02-26 01:56:23
The Canon 8 x 25 IS binoculars are at the front of the pack with image stabilization that makes binoculars easy to use once again. For those who held a pair of binoculars prior to image stabilization, they likely found some blurring of the image. Most...
Bottom line Canon 8 x 25 IS Binoculars are awesome for people who are looking for a fairly simple pair of binoculars that will remove blurring usually cause by hand shake. I would recommend them for even the novice or seldom used category because once you look thr...
84%
Brand Image Article code product Stock Price from
Canon 12*36 IS II binocular Porro II Canon 12*36 IS II binocular Porro II
(show image)
9332A009 Binocular 12*36 IS II 0.00
(excl. VAT)
0 (incl. VAT)
Canon 10x30 IS binocular Porro Black Canon 10x30 IS binocular Porro Black
(show image)
2897A004 10x30 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon IS 15X50 binocular Porro II Canon IS 15X50 binocular Porro II
(show image)
4625A004 Binocular IS 15X50 0.00
(excl. VAT)
0 (incl. VAT)
Canon 12x36 IS II binocular Porro II Black Canon 12x36 IS II binocular Porro II Black
(show image)
9332A003 12x36 IS II 0.00
(excl. VAT)
0 (incl. VAT)
Canon IS 18X50 binocular Porro II Black Canon IS 18X50 binocular Porro II Black
(show image)
4624A004 Binocular IS 18X50 0.00
(excl. VAT)
0 (incl. VAT)