location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo L27i-40 LED display 27" 1920 x 1080 pixels Full HD Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L27i-40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67ABKAC4EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196803099331 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 09:55:58
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo L27i-40 LED display 27" 1920 x 1080 pixels Full HD Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68.6cm (27") Full HD 1920 x 1080 W-LED IPS
  • - 6ms, 16:9, 300cd/m², 1300:1
  • - VGA, HDMI
Long product name Lenovo L27i-40 LED display 27" 1920 x 1080 pixels Full HD Gray :
The short editorial description of Lenovo L27i-40 LED display 27" 1920 x 1080 pixels Full HD Gray

68.6cm (27") Full HD 1920 x 1080 W-LED IPS, 16:9, 300cd/m², 16.7M, 6ms, 178°/178°, 1300:1
More>>>
Lenovo L27i-40 LED display 27" 1920 x 1080 pixels Full HD Gray:
The official marketing text of Lenovo L27i-40 LED display 27" 1920 x 1080 pixels Full HD Gray as supplied by the manufacturer

The Lenovo L27i-40 Monitor is the perfect blend of form and function. Its 27-inch screen provides enough real estate to comfortably view two windows side by side. The In-Plane Switching panel’s wide viewing angle ensures that anyone viewing the screen from any perspective sees a consistent image. Slim bezels and a metal stand give the monitor a very contemporary look that goes with any modern desk setup. The In-Plane Switching panel, combined with a 107% sRGB color area ratio and a 99% sRGB color gamut ensures that each shade is reproduced as it was originally created. Its 100 Hz¹ refresh rate and imperceptible 4ms response time2 ensure that you’re always on top of your game. Two 3W speakers provide rich, stereo sound, giving you the freedom to attend your video meetings and lectures without having to use any earphones or headphones. Along with it, the monitor’s audio-out port also gives you the flexibility to connect additional audio gear, if you prefer. Its two HDMI 1.4 and a VGA port give you a variety of connectivity options. The stand’s tilt functionality ensures the monitor makes all the adjustments to keep you comfortable. You could also VESA Mount the monitor for a different perspective. Lenovo’s Artery Software3 gives you an extremely high level of customizability, allowing you to tailor your viewing experience precisely to your needs. Additionally, the cable management feature, coupled with the in-built phone stand allows you to keep your desk completely clean. The Lenovo L27i-40 Monitor is simply the perfect addition to a minimal, contemporary, and productivity-driven setup!

Short summary description Lenovo L27i-40 LED display 27" 1920 x 1080 pixels Full HD Gray:
This short summary of the Lenovo L27i-40 LED display 27" 1920 x 1080 pixels Full HD Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo L27i-40, 27", 1920 x 1080 pixels, Full HD, LED, 6 ms, Gray

Long summary description Lenovo L27i-40 LED display 27" 1920 x 1080 pixels Full HD Gray:
This is an auto-generated long summary of Lenovo L27i-40 LED display 27" 1920 x 1080 pixels Full HD Gray based on the first three specs of the first five spec groups.

Lenovo L27i-40. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Gray

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1300:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.7 million colors
Response time (fast)
4 ms
Pixel pitch
0.0122 x 0.0122" (0.311 x 0.311 mm)
Pixel density
82 ppi
Viewable size, horizontal
23.5" (59.8 cm)
Viewable size, vertical
13.2" (33.6 cm)
Color depth
8 bit
Colour gamut standard
sRGB
sRGB coverage (typical)
99%
Performance
AMD FreeSync *
Yes
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
6 W
Built-in microphone
No
Design
Product color *
Gray
Color name
Cloud grey
Certification
EU Energy Label (E-class) Volatile Organic Compound Certification RoHS compliant Eyesafe® Certified 2.0 TÜV Rheinland® Eye Comfort Certification TÜV Rheinland Low Blue Light (Hardware Solution)
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
2
HDMI version
1.4
Headphone out *
Yes
Ports & interfaces
Headphone outputs
1
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
22 kWh
Power consumption (typical) *
19.6 W
Power consumption (standby) *
0.3 W
Power consumption (max)
36 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Energy efficiency scale
A to G
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
Number of screws
1
HDMI cable length
70.9" (1.8 m)
Power cable length
70.9" (1.8 m)
Weight & dimensions
Width (with stand)
7.16" (181.8 mm)
Depth (with stand)
24.1" (612.3 mm)
Height (with stand)
18.7" (474.4 mm)
Weight (with stand)
9.48 lbs (4.3 kg)
Width (without stand)
1.71" (43.5 mm)
Depth (without stand)
24.1" (612.3 mm)
Height (without stand)
14.5" (368 mm)
Weight (without stand)
7.94 lbs (3.6 kg)
Bezel width (side)
0.0906" (2.3 mm)
Bezel width (top)
0.0906" (2.3 mm)
Bezel width (bottom)
0.827" (2.1 cm)
Packaging data
Package width
28.3" (720 mm)
Package depth
4.92" (125 mm)
Package height
17.8" (452 mm)
Package weight
13 lbs (5.9 kg)
Sustainability
European Product Registry for Energy Labelling (EPREL) code
1417947
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
España 1 distributor(s)