Lenovo logo

Lenovo Legion Y34wz-30 computer monitor 34" 3440 x 1440 pixels Wide Quad HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109046
Info modified on:
04 Nov 2024, 08:26:21
Bullet Points Lenovo Legion Y34wz-30 computer monitor 34" 3440 x 1440 pixels Wide Quad HD LED Black:
  • - 86.4cm (34") Wide Quad HD 3440 x 1440 Mini LED VA
  • - 21:9, 720cd/m², 3000:1
  • - USB, HDMI, DisplayPort
Long product name Lenovo Legion Y34wz-30 computer monitor 34" 3440 x 1440 pixels Wide Quad HD LED Black:

86.4cm (34") Wide Quad HD 3440 x 1440 Mini LED VA, 21:9, 720cd/m², 1.07B, 178°/178°, 3000:1

Lenovo Legion Y34wz-30 computer monitor 34" 3440 x 1440 pixels Wide Quad HD LED Black:

Whether you’re looking to work, play, or create content, the Legion Y34wz-30 can handle it like a champion. The cutting-edge Mini-LED technology makes your games look more life-like than ever with its ability to control panel brightness with pinpoint accuracy. Get completely immersed in your games on the ultrawide, 21:9 curved display. Experience all your content in exceptional detail and vibrant colors with the monitor’s WQHD resolution and HDR technology. Enjoy a competitive edge with the display’s 180Hz super high refresh rate and 1ms quick response time. For color-critical work, leverage the wide color space coverage and accurate calibration. The monitor features a convenient one-cable docking solution and multiple connectivity options. It includes productivity-focused features, a built-in 2.5Gb/s RJ45 port for an always stable network, Lenovo's premium design with RGB lighting, adjustable settings, built-in speakers, and Natural Low Blue Light technology that reduces harmful blue light without any color distortion.
It ensures a snappy and visually delightful gaming experience.

Short summary description Lenovo Legion Y34wz-30 computer monitor 34" 3440 x 1440 pixels Wide Quad HD LED Black:

Lenovo Legion Y34wz-30, 34", 3440 x 1440 pixels, Wide Quad HD, LED, Black

Long summary description Lenovo Legion Y34wz-30 computer monitor 34" 3440 x 1440 pixels Wide Quad HD LED Black:

Lenovo Legion Y34wz-30. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: Wide Quad HD, Display technology: LED, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.