location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-7015 inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-7015
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB59301
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946483948 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce WF-7015 inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 5760 x 1440 DPI Color
  • - A3 34 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port Wi-Fi Ethernet LAN
Guarantee: 12 months
Long product name Epson WorkForce WF-7015 inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi :
The short editorial description of Epson WorkForce WF-7015 inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi

Print up to A3+ size, 500 sheet paper capacity, Ethernet + Wi-Fi, 34 ppm, 5760 x 1440 DPI
More>>>
Epson WorkForce WF-7015 inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi:
The official marketing text of Epson WorkForce WF-7015 inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi as supplied by the manufacturer

The WorkForce WF-7015 is Epson’s first networked A3+ printer designed with the needs of both small businesses and home office users in mind. It helps make the most of limited resources so the user can present their business in the best possible light. It’s ideal for users such as graphic designers, architects and engineers, and represents the perfect blend of affordability, reliability and speed.

Engineered for business: Print high-quality colour documents at up to A3+ size as well as double-sided A4 documents.

High-speed: Prints are delivered quickly and efficiently with speeds of up to 34 pages per minute in draft mode*2, and up to 15 mono and 8.2 colour pages per minute*1 for business-quality documents.

Productive: It has twin high-capacity 250-sheet paper trays for less frequent refilling. This also means you can keep it stocked with both A3 and A4 paper which helps save time and gives you media flexibility.

Share securely: Ethernet and Wi-Fi connectivity come as standard, featuring enhanced wireless security with WPA2 encryption.

Economical: See savings of up to 50 percent on cost per page compared to competitive lasers*3. Print up to 1,000 pages*4, equivalent to two reams of paper, with Epson’s individual XL Stag inks, while double-sided printing can save paper usage and costs by up to 50 percent. ENERGY STAR-qualified reduced power consumption further cuts costs and environmental impact. Up to 80% lower energy consumption than competitive colour lasers*6.

Short summary description Epson WorkForce WF-7015 inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi:
This short summary of the Epson WorkForce WF-7015 inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-7015, Color, 5760 x 1440 DPI, 4, A3, 34 ppm, Duplex printing

Long summary description Epson WorkForce WF-7015 inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi:
This is an auto-generated long summary of Epson WorkForce WF-7015 inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce WF-7015. Color, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 34 ppm. Duplex printing. Wi-Fi. Product color: Black

Features
Separate cartridges
Yes
Duplex printing *
Yes
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
34 ppm
Print speed (ISO/IEC 24734) mono
15 ipm
Print speed (ISO/IEC 24734) color
8.2 ipm
Borderless printing
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
ISO C-series sizes (C0...C9)
C4, C6
Non-ISO print media sizes
Legal
Envelopes sizes
10, C4, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Ports & interfaces
USB port *
Yes
Standard interfaces
Ethernet, USB
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Performance
Sound pressure level (printing)
36 dB
Design
Market positioning *
Business
Product color *
Black
Built-in display *
No
Power
Power consumption (printing) *
20 W
Power consumption (standby)
3.7 W
AC input voltage
240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
22" (558 mm)
Depth
16.3" (414 mm)
Height
10.4" (264 mm)
Weight
27.1 lbs (12.3 kg)
Packaging data
AC adapter included
Yes
Drivers included
Yes
Manual
Yes
Bundled software
Epson Event Manager
Logistics data
Quantity per pallet
15 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 09:31:14
Uk has collected 2 expert reviews for Epson WorkForce WF-7015 inkjet printer Colour 5760 x 1440 DPI A3 Wi-Fi but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-01-10 09:31:13
For a long time A3 printers were not something the average consumer could afford to buy, much less an A3 all-in-one. By now there are four different manufacturers that have affordable A3 printers, so it's about time Hardware.Info found out which one is...
0%
Brand Image Article code product Stock Price from
Epson WorkForce WF-7015 inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi Epson WorkForce WF-7015 inkjet printer Color 5760 x 1440 DPI A3 Wi-Fi
(show image)
C11CB59302CS WorkForce WF-7015 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)