HP logo

HP Z24f G3 + Thunderbolt Dock 120W G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Silver

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68633
Info modified on:
27 May 2024, 15:31:39
Short summary description HP Z24f G3 + Thunderbolt Dock 120W G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Silver:

HP Z24f G3 + Thunderbolt Dock 120W G4, 23.8", 1920 x 1080 pixels, Full HD, 5 ms, Silver

Long summary description HP Z24f G3 + Thunderbolt Dock 120W G4 computer monitor 23.8" 1920 x 1080 pixels Full HD Silver:

HP Z24f G3 + Thunderbolt Dock 120W G4. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.