location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts FPMA-DTBW910 monitor mount / stand 30" Desk Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts toolbar mount
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-DTBW910 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442613
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166858
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:18:44
The date of the most recent change of the data-sheet in Icecat's system
drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts FPMA-DTBW910 monitor mount / stand 30" Desk Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum weight capacity: 26.5 lbs (12 kg)
  • - Minimum screen size: 10" Maximum screen size: 30"
  • - Number of displays supported: 1
  • - Mounting type: Desk
  • - Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm)
  • - Silver
Guarantee: 5 year
Long product name Neomounts FPMA-DTBW910 monitor mount / stand 30" Desk Silver :
The short editorial description of Neomounts FPMA-DTBW910 monitor mount / stand 30" Desk Silver

Neomounts Tilt/Turn/Rotate Monitor Mount for use with FPMA-DTB100/FPMA-DTB200/FPMA-WTB100 Toolbars - for single 10-30" Screen - Silver
More>>>
Neomounts FPMA-DTBW910 monitor mount / stand 30" Desk Silver:
The official marketing text of Neomounts FPMA-DTBW910 monitor mount / stand 30" Desk Silver as supplied by the manufacturer

The Neomounts toolbar mount, model FPMA-DTBW910 is a tilt-, swivel and rotatable mount for flat screens up to 30". This mount is a great choice to use in combination with Neomountss' toolbar model FPMA-DTB100, FPMA-DTB200 or FPMA-WTB100.

Neomounts's versatile tilt (180°), rotate (270°) and swivel (260°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. Depth 17 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.

FPMA-DTBW910 has two pivot points and is suitable for screens up to 30" (76 cm). The weight capacity of this mount is 12 kg each screen. The toolbar mount is suitable for screens that meet VESA hole pattern 75x75 & 100x100. Different hole patterns can be covered using Neomounts VESA adapter plates.

By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.

All installation material is included with the product.

Short summary description Neomounts FPMA-DTBW910 monitor mount / stand 30" Desk Silver:
This short summary of the Neomounts FPMA-DTBW910 monitor mount / stand 30" Desk Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts FPMA-DTBW910, 26.5 lbs (12 kg), 10", 30", 2.95 x 2.95" (75 x 75 mm), 3.94 x 3.94" (100 x 100 mm), Silver

Long summary description Neomounts FPMA-DTBW910 monitor mount / stand 30" Desk Silver:
This is an auto-generated long summary of Neomounts FPMA-DTBW910 monitor mount / stand 30" Desk Silver based on the first three specs of the first five spec groups.

Neomounts FPMA-DTBW910. Maximum weight capacity: 26.5 lbs (12 kg), Minimum screen size: 10", Maximum screen size: 30", Minimum VESA mount: 2.95 x 2.95" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94" (100 x 100 mm). Tilt angle range: 0 - 180°. Product color: Silver

Mounting
Minimum screen size *
10"
Maximum weight capacity *
26.5 lbs (12 kg)
Maximum screen size *
30"
Mounting type *
Desk
Minimum VESA mount *
2.95 x 2.95" (75 x 75 mm)
Maximum VESA mount *
3.94 x 3.94" (100 x 100 mm)
Number of displays supported *
1
Distance to the wall (max)
6.69" (17 cm)
Ergonomics
Tilt angle range
0 - 180°
Swivel angle
260°
Angle of rotation
270°
Design
Product color *
Silver
Weight & dimensions
Depth
6.69" (170 mm)
Packaging data
Package width
5.51" (140 mm)
Package depth
4.33" (110 mm)
Package height
7.87" (200 mm)
Other features
Screen size compatibility
10 - 26"
Logistics data
Master (outer) case width
22.4" (570 mm)
Master (outer) case length
11.4" (290 mm)
Master (outer) case height
9.06" (230 mm)
Master (outer) case weight
41.2 lbs (18.7 kg)
Quantity per master (outer) case
10 pc(s)
Country of origin
Taiwan
Master (outer) case net weight
39.7 lbs (18 kg)
Harmonized System (HS) code
85299097
Quantity per EUR-pallet
140 pc(s)
Brand Image Article code product Stock Price from
Neomounts FPMA-DTB200 monitor mount / stand 24" Desk Silver Neomounts FPMA-DTB200 monitor mount / stand 24" Desk Silver
(show image)
FPMA-DTB200 Neomounts toolbar desk mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)