location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M601dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M601dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE990A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111509522 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 09:53:04
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 25 Feb 2016
Product end of life date
Bullet Points HP LaserJet M601dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 43 ppm
  • - Ethernet LAN
  • - Maximum duty cycle: 175000 pages per month
  • - Total number of input trays: 2 Total input capacity: 500 sheets Total output capacity: 100 sheets
  • - Internal memory: 512 MB 800 MHz
Guarantee: One-year, next business day, on-site limited
Long product name HP LaserJet M601dn 1200 x 1200 DPI A4 :
The short editorial description of HP LaserJet M601dn 1200 x 1200 DPI A4

HP LaserJet Enterprise 600 Printer M601dn
More>>>
HP LaserJet M601dn 1200 x 1200 DPI A4:
The official marketing text of HP LaserJet M601dn 1200 x 1200 DPI A4 as supplied by the manufacturer






Short summary description HP LaserJet M601dn 1200 x 1200 DPI A4:
This short summary of the HP LaserJet M601dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M601dn, Laser, 1200 x 1200 DPI, A4, 43 ppm, Network ready

Long summary description HP LaserJet M601dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet M601dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet M601dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 175000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm. Network ready

Printing
Color *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Time to first page (black, normal)
8.5 s
Economical printing
Yes
Features
Maximum duty cycle *
175000 pages per month
Recommended duty cycle
12000
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5c, PCL 6
Input & output capacity
Total number of input trays *
2
Total input capacity *
500 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, C6, DL
Photo paper sizes (imperial)
10x15"
Paper tray media weight
60 - 200 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Ethernet LAN *
Yes
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Processor frequency
800 MHz
Design
Display
No
Power
Power consumption (printing) *
790 W
Power consumption (standby)
21 W
Power consumption (PowerSave)
5.5 W
Power consumption (off)
1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
58 lbs (26.3 kg)
Dimensions (WxDxH)
16.3 x 20 x 15.7" (415 x 508 x 398 mm)
Packaging data
Package weight
66.4 lbs (30.1 kg)
Packaging content
Drivers included
Yes
Other features
Mac compatibility
Yes
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Networking features
Gigabit Ethernet
Power LED
Yes
Stand-by LED
Yes
PictBridge
Yes
Package dimensions (WxDxH)
16.3 x 30.2 x 15.7" (415 x 768 x 398 mm)
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 05:42:39
Uk has collected 1 expert review for HP LaserJet M601dn 1200 x 1200 DPI A4 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
pcmag.com
Updated:
2013-02-14 05:42:39
The HP LaserJet Enterprise 600 Printer M601DN ($899 direct) is both a workhorse and a racehorse. This single-function laser printer can handle the monochrome printing needs of a busy workgroup, churning out pages at a prodigious rate. It’s not quite as...
Good Fast, Prodigious monthly duty cycle, Copious standard and optional paper capacity, Low cost per page...
Bad Slightly sub-par text quality...
Bottom line HP LaserJet Enterprise 600 Printer M601DN provides fast monochrome printing and copious paper capacity for small-office workgroups that do high-volume printing...
80%
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)