location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus SX430W Laser A4 5760 x 1440 DPI 33 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus SX430W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB21303
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135596
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus SX430W Laser A4 5760 x 1440 DPI 33 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Color printing
  • - 5760 x 1440 DPI
  • - Printing colors: Black, Cyan, Yellow, Magenta
  • - A4 33 ppm
  • - Color copying Color scanning
  • - USB port Wi-Fi
  • - 9.04 lbs (4.1 kg)
Long product name Epson Stylus SX430W Laser A4 5760 x 1440 DPI 33 ppm Wi-Fi :
The short editorial description of Epson Stylus SX430W Laser A4 5760 x 1440 DPI 33 ppm Wi-Fi

SX430W - 5760x1440 dpi, 33ppm/15ppm, 1200 x 2400dpi CIS, 1.5" LCD, USB, WiFi, 15W, 4.1 kg
More>>>
Epson Stylus SX430W Laser A4 5760 x 1440 DPI 33 ppm Wi-Fi:
The official marketing text of Epson Stylus SX430W Laser A4 5760 x 1440 DPI 33 ppm Wi-Fi as supplied by the manufacturer

Save space: The SX430W is part of the Small-in-One range - Epson's smallest all-in-ones which are 39 percent smaller than previous models*1. The sleek, stylish design coupled with an ultra-compact footprint means this Small-in-One effortlessly complements any home environment without taking up too much space. Additionally, this Small-in-One boasts a 25 percent reduction in packaging, which means you throw away less and helps lower your impact on the environment*2. Save money: By using four individual ink cartridges you only replace the colour used, making this an all-round, affordable device. DURABrite Ultra Ink is so versatile it is able to print lab-quality photos while at the same time produce crisp, clean text documents. Save time: The automatic Wi-Fi set-up*3 makes configuring laptops and computers to print wirelessly extremely easy. You don’t need to know your network settings or connect with a USB cable, the SX430W automatically finds the relevant connection settings in order to configure itself. Multiple users then have the freedom to print, copy and scan quickly and efficiently from anywhere in the home. PC-free printing: The 3.6cm colour LCD screen and accompanying memory card slot offers easy-to-use PC-free photo printing with helpful menu prompts, meaning no more waiting for computers to power up; printing directly from a memory card allows greater flexibility and is straightforward. Mobile printing: The SX430W is also compatible with Epson iPrint which offers even more flexibility and freedom, allowing you to quickly and easily print photos and documents wirelessly from smartphones and tablet PCs*4.


Wi-Fi Small-in-One - Print, scan and copy wirelessly


Space-saving - Epson's smallest all-in-one


Economical - Save money with individual inks


PC-free printing - LCD screen and memory card slot


Mobile printing - Smartphone and tablet PC printing

Short summary description Epson Stylus SX430W Laser A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This short summary of the Epson Stylus SX430W Laser A4 5760 x 1440 DPI 33 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus SX430W, Laser, Color printing, 5760 x 1440 DPI, Color copying, A4, Black

Long summary description Epson Stylus SX430W Laser A4 5760 x 1440 DPI 33 ppm Wi-Fi:
This is an auto-generated long summary of Epson Stylus SX430W Laser A4 5760 x 1440 DPI 33 ppm Wi-Fi based on the first three specs of the first five spec groups.

Epson Stylus SX430W. Print technology: Laser, Printing: Color printing, Maximum resolution: 5760 x 1440 DPI, Print speed (color, normal quality, A4/US Letter): 15 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Printing
Print technology *
Laser
Printing *
Color printing
Duplex printing *
No
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Copying
Duplex copying *
No
Copying *
Color copying
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Printing colors *
Black, Cyan, Yellow, Magenta
Country of origin
Indonesia
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP
Performance
Card reader integrated
Yes
Performance
Compatible memory cards
Memory Stick (MS), MicroDrive, MicroSD (TransFlash), microSDHC, microSDXC, miniSD, miniSDHC, MMC, MMC+, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD
Sound pressure level (printing)
38 dB
Design
Product color *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
1.5"
Power
Power consumption (average operating)
15 W
Power consumption (standby)
3 W
AC input voltage
100 - 240 V
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Weight & dimensions
Width
15.4" (390 mm)
Depth
11.8" (300 mm)
Height
5.71" (145 mm)
Weight
9.04 lbs (4.1 kg)
Packaging data
Package width
14.8" (375 mm)
Package depth
17.8" (451 mm)
Package height
7.68" (195 mm)
Package weight
11.8 lbs (5.36 kg)
Quantity per pack
1 pc(s)
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
181.9" (4.62 m)
Quantity per pallet layer
4 pc(s)
Quantity per pallet
40 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
181.9" (4.62 m)
Quantity per pallet layer (UK)
6 pc(s)
Quantity per pallet (UK)
60 pc(s)
Other features
All-in-one functions
Copy, Print, Scan
Color all-in-one functions
Copy, Print, Scan
Country Distributor
United Kingdom 1 distributor(s)