location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 48 Port Cat6 Network Patch Panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
48 Port Cat6 Network Patch Panel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAT6PNL-48 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7313042385534 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:32:34
The date of the most recent change of the data-sheet in Icecat's system
Long product name APC 48 Port Cat6 Network Patch Panel :
The short editorial description of APC 48 Port Cat6 Network Patch Panel

CAT 6 Patch Panel, 48 port RJ45 to 110 568 A/B color coded
More>>>
APC 48 Port Cat6 Network Patch Panel:
The official marketing text of APC 48 Port Cat6 Network Patch Panel as supplied by the manufacturer

Patch Panels, manufactured to industry standards, keep your Network up and running.

-Includes: Installation guide.
-110/Krone Termination.
-EIA/TIA Approved.
-Wire Management.

Short summary description APC 48 Port Cat6 Network Patch Panel:
This short summary of the APC 48 Port Cat6 Network Patch Panel data-sheet is auto-generated and uses the product title and the first six key specs.

APC 48 Port Cat6 Network Patch Panel, 2U, 25 oz (710 g), 19 x 1.3 x 3.39" (483 x 33 x 86 mm)

Long summary description APC 48 Port Cat6 Network Patch Panel:
This is an auto-generated long summary of APC 48 Port Cat6 Network Patch Panel based on the first three specs of the first five spec groups.

APC 48 Port Cat6 Network Patch Panel. Rack capacity: 2U. Weight: 25 oz (710 g). Dimensions (WxDxH): 19 x 1.3 x 3.39" (483 x 33 x 86 mm)

Features
Rack capacity
2U
Weight & dimensions
Weight
25 oz (710 g)
Logistics data
Harmonized System (HS) code
85389099
Other features
Dimensions (WxDxH)
19 x 1.3 x 3.39" (483 x 33 x 86 mm)
Country Distributor
España 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)