ACT logo

ACT USB 2.0 cable, A - Miniature B 3m USB cable 118.1" (3 m) Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21226
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
5 Years
Long product name ACT USB 2.0 cable, A - Miniature B 3m USB cable 118.1" (3 m) Black:

USB 2.0 cable, A - Miniature B 3m

ACT USB 2.0 cable, A - Miniature B 3m USB cable 118.1" (3 m) Black:

Our strong business relations with both our suppliers in the far east and our clients in Europe is our major source of information on the latest developments in the market. These information channels provide the know-how to establish a state of the art product range.
Intronics has been ISO 9001: 2000 certified by Lloyd’s. Our procedures guaranty our customers a steady performance. Since years we prove that this didn’t decrease our flexibility.

Intronics offers a wide variety of USB cables.

Short summary description ACT USB 2.0 cable, A - Miniature B 3m USB cable 118.1" (3 m) Black:

ACT USB 2.0 cable, A - Miniature B 3m, 118.1" (3 m), Black

Long summary description ACT USB 2.0 cable, A - Miniature B 3m USB cable 118.1" (3 m) Black:

ACT USB 2.0 cable, A - Miniature B 3m. Cable length: 118.1" (3 m). Product color: Black

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.