location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR UTM9S WebThreat Subscription 1 license(s) 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTM9S WebThreat Subscription
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTM9SW3-10000S
Category:
A software licence permits you to use a piece of software legally. An software upgrade is a newer or better version, in order to bring the software up to date or to improve its characteristics.
Software Licenses/Upgrades Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name NETGEAR UTM9S WebThreat Subscription 1 license(s) 3 year(s) :
The short editorial description of NETGEAR UTM9S WebThreat Subscription 1 license(s) 3 year(s)

ProSecure UTM9S, Web Threat Management Subscription
More>>>
NETGEAR UTM9S WebThreat Subscription 1 license(s) 3 year(s):
The official marketing text of NETGEAR UTM9S WebThreat Subscription 1 license(s) 3 year(s) as supplied by the manufacturer

Simple Setup, Ease of Management
The ProSecure UTM will easily replace any existing firewall or router. A simple 10-step setup wizard guides you through installation and the UTM will be up and running in minutes. Administration is performed through an intuitive Web-based interface. Set granular policies and alerts, check summary statistics and graphical reports, drill down to IP address-level data, and integrate log data with standard network management tools using SNMP. Malware and IPS signature, software, and firmware updates are all handled by the UTM - online and automatically. For many administrators and IT personnel one of their biggest nightmares is the management of individual licenses or “seats.” Buying additional licenses when computers and personnel are added to the network is time-consuming and costly. The ProSecure UTM offers Web and email protection subscriptions with no “per-user ” licensing.

Expandability
The ProSecure UTM9S has two modular slots that allow for optional interface cards to be added to tailor the appliance for specific installation requirements.
A VDSL/ADSL2+ Modem Module, available in both Annex A and Annex B versions, furnishes direct, always-on Internet connectivity. VDSL capability provides Internet connection speeds up to three times faster than traditional ADSL2+ DSL networks while providing backwards compatibility with ADSL2+.
In conjunction with two onboard RJ45 WAN ports for redundancy and failover, the VDSL/ADSL 2+ Modem Module, if installed, can be employed either as the primary WAN connection or as a third WAN port in a redundant/ oad balancing scenario.A Wireless-N Module provides access point capability to connect Wireless-N clients at both 2.4 GHz and 5.0 GHz frequencies at up to 15x the speed and 10x the coverage of legacy 802.11g networks.
Backwards compatibility with 802.11a, 802.11g, and 802.11b network devices allows for
flexible deployment scenarios.

Short summary description NETGEAR UTM9S WebThreat Subscription 1 license(s) 3 year(s):
This short summary of the NETGEAR UTM9S WebThreat Subscription 1 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR UTM9S WebThreat Subscription, 1 license(s), 3 year(s)

Long summary description NETGEAR UTM9S WebThreat Subscription 1 license(s) 3 year(s):
This is an auto-generated long summary of NETGEAR UTM9S WebThreat Subscription 1 license(s) 3 year(s) based on the first three specs of the first five spec groups.

NETGEAR UTM9S WebThreat Subscription. License quantity: 1 license(s), License term in years: 3 year(s)

License
License quantity *
1 license(s)
License
License term in years
3 year(s)
Country Distributor
United Kingdom 1 distributor(s)