location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS XL 2200VA uninterruptible power supply (UPS) 2.2 kVA 1850 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS XL 2200VA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA2200XL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304230946 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2021 14:48:46
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years repair or replace
Long product name APC Smart-UPS XL 2200VA uninterruptible power supply (UPS) 2.2 kVA 1850 W :
The short editorial description of APC Smart-UPS XL 2200VA uninterruptible power supply (UPS) 2.2 kVA 1850 W

APC Smart-UPS XL 2200VA 120V Tower/Rack Convertible
More>>>
APC Smart-UPS XL 2200VA uninterruptible power supply (UPS) 2.2 kVA 1850 W:
The official marketing text of APC Smart-UPS XL 2200VA uninterruptible power supply (UPS) 2.2 kVA 1850 W as supplied by the manufacturer

SUA3000XLT Features

-Plug-and-Play installation.
-Rack/Tower convertible: Protects the initial investment in the UPS when migrating from tower to rack-mount environment.
-Replace Battery LED: An external Replace Battery LED informs the end-user that the battery needs to be replaced.
-USB connectivity: Provides management of the UPS via a USB port (not available on all models).

Availability

-Scalable runtime: Allows additional run time to be quickly added as needed.
-Boost and Trim Automatic Voltage Regulation (AVR): Gives higher application availability by correcting low and high voltage conditions without using the battery.
-Power conditioning: Protects connected loads from surges, spikes, lightning, and other power disturbances.
-Temperature-compensated battery charging: Prolongs battery life by regulating the charge voltage according to battery temperature.
-Intelligent battery management: Maximizes battery performance, life, and reliability through intelligent, precision charging.
-Automatic restart of loads after UPS shutdown: Automatically starts up the connected equipment upon the return of utility power.
-Automatic self-test: Periodic battery self-test ensures early detection of a battery that needs to be replaced.
-Cold-start capable: Provides temporary battery power when the utility power is out.
-Disconnected battery notification: Warns when a battery is not available to provide backup power.
-Generator compatible: Ensures clean, uninterrupted power to protected equipment when generator power is used.

Manageability

-Network manageable: Provides remote management of the UPS over the network.
-SmartSlot: Customize UPS capabilities with management cards.
-Audible alarms: Actively let you know if the unit is on battery, if the battery is low or if there is an overload condition.
-LED status indicators: Quickly understand unit and power status with visual indicators.
-Disconnected battery notification: Warns when a battery is not available to provide backup power.
-Serial Connectivity: Provides management of the UPS via a serial port.
-InfraStruXure Manager compatible: Enables centralized management via the APC InfraStruXure® Manager.

Serviceability

-User-replaceable batteries: Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)
-Hot-swappable batteries: Ensures clean, uninterrupted power to protected equipment while batteries are being replaced
-Predictive failure notification: Provides early-warning fault analysis ensuring proactive component replacement.
-Resettable circuit breakers: Enables a quick recovery from overload events.

Adaptability

-Plug-and-Play external batteries: Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.
-Adjustable voltage-transfer points: Maximizes useful battery life by widening the input voltage window or tightening the output voltage regulation.
-Adjustable voltage sensitivity: Provides the ability to adapt the UPS for optimal performance in specific power environments or generator applications.

Short summary description APC Smart-UPS XL 2200VA uninterruptible power supply (UPS) 2.2 kVA 1850 W:
This short summary of the APC Smart-UPS XL 2200VA uninterruptible power supply (UPS) 2.2 kVA 1850 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS XL 2200VA, 2.2 kVA, 1850 W, 50/60 Hz, 480 J, 53 dB, Sealed Lead Acid (VRLA)

Long summary description APC Smart-UPS XL 2200VA uninterruptible power supply (UPS) 2.2 kVA 1850 W:
This is an auto-generated long summary of APC Smart-UPS XL 2200VA uninterruptible power supply (UPS) 2.2 kVA 1850 W based on the first three specs of the first five spec groups.

APC Smart-UPS XL 2200VA. Output power capacity: 2.2 kVA, Output power: 1850 W, Input frequency: 50/60 Hz. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 10.4 min, Typical backup time at half load: 28.5 min. Cable length: 96.1" (2.44 m), Certification: CSA,FCC Part 15 Class A,UL 1778. Weight: 121.3 lbs (55 kg). Interface: DB-9 RS-232,Smart-Slot,USB, Output connections: (9) NEMA 5-15R (2) NEMA 5-20R, Input connection type: NEMA 5-20P

Features
Output power capacity *
2.2 kVA
Output power *
1850 W
Input frequency *
50/60 Hz
Surge energy rating
480 J
Emergency Power Off (EPO)
Yes
Noise level
53 dB
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
10.4 min
Typical backup time at half load
28.5 min
Battery recharge time
3 h
Design
Cable length
96.1" (2.44 m)
LED indicators
Yes
Certification
CSA,FCC Part 15 Class A,UL 1778
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 118110.2" (0 - 3000 m)
Non-operating altitude
0 - 590551.2" (0 - 15000 m)
Weight & dimensions
Weight
121.3 lbs (55 kg)
Other features
Interface
DB-9 RS-232,Smart-Slot,USB
Output connections
(9) NEMA 5-15R (2) NEMA 5-20R
Input connection type
NEMA 5-20P
Dimensions (WxDxH)
7.72 x 19.8 x 17" (196 x 503 x 432 mm)
Nominal output voltage
120 V
Nominal input voltage
120 V
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)