location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Technaxx TX-186 Belt-drive audio turntable Black, Wood

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Technaxx Check ‘Technaxx’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-186
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4260358125220
Category:
Devices used to play records (vinyls) of music or speech recordings.
Audio Turntables Check ‘Technaxx’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Technaxx: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Oct 2023 13:08:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Technaxx TX-186 Belt-drive audio turntable Black, Wood
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Stereo loudspeakers 2 x 3 W
  • - RCA output for connection to HiFi systems
  • - Vinyl player with 3 speeds: 33, 45, 78rpm
  • - LP digitalization directly to USB drive
  • - 3.5mm AUX-IN & 3.5mm headphone jack
  • - High quality design with functional handling
Long product name Technaxx TX-186 Belt-drive audio turntable Black, Wood :
The short editorial description of Technaxx TX-186 Belt-drive audio turntable Black, Wood

2 x 3 W, Bluetooth 5.0, 330 x 285 x 124 mm, 2200 g
More>>>
Short summary description Technaxx TX-186 Belt-drive audio turntable Black, Wood:
This short summary of the Technaxx TX-186 Belt-drive audio turntable Black, Wood data-sheet is auto-generated and uses the product title and the first six key specs.

Technaxx TX-186, Belt-drive audio turntable, Black, Wood, V-belt, 33,45,78 RPM, 33,45,78 RPM, 393.7" (10 m)

Long summary description Technaxx TX-186 Belt-drive audio turntable Black, Wood:
This is an auto-generated long summary of Technaxx TX-186 Belt-drive audio turntable Black, Wood based on the first three specs of the first five spec groups.

Technaxx TX-186. Type: Belt-drive audio turntable, Product color: Black, Wood, Drive system: V-belt. Bluetooth range: 393.7" (10 m), Headphone connectivity: 3.5 mm. RMS rated power: 6 W, Speaker type: 2-way, Impedance: 4 Ω. Power supply type: DC, Power consumption (typical): 5 W, AC adapter input voltage: 100 - 240 V. Width: 11.2" (285 mm), Depth: 13" (330 mm), Height: 4.88" (124 mm)

Country Distributor
Switzerland 2 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Magyarország 1 distributor(s)