location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL DCWV3 power adapter/inverter Indoor 60 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCWV3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-DCWV3 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184821275
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 11:26:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL DCWV3 power adapter/inverter Indoor 60 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 60 W Input voltage: 100 - 240 V Input frequency: 50 - 60 Hz Output voltage: 20 V
  • - Purpose: Laptop
  • - 1 pc(s)
  • - Black
Guarantee: 1 Year
Long product name DELL DCWV3 power adapter/inverter Indoor 60 W Black :
The short editorial description of DELL DCWV3 power adapter/inverter Indoor 60 W Black

USB-C 60 W AC Adapter 1 meter
More>>>
Short summary description DELL DCWV3 power adapter/inverter Indoor 60 W Black:
This short summary of the DELL DCWV3 power adapter/inverter Indoor 60 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL DCWV3, Laptop, Indoor, 100 - 240 V, 50 - 60 Hz, 60 W, 20 V

Long summary description DELL DCWV3 power adapter/inverter Indoor 60 W Black:
This is an auto-generated long summary of DELL DCWV3 power adapter/inverter Indoor 60 W Black based on the first three specs of the first five spec groups.

DELL DCWV3. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product color: Black. Cable length: 39.4" (1 m), Width: 2.17" (55 mm), Depth: 2.6" (66 mm). Quantity per pack: 1 pc(s)

The story is currently unavailable. Please, contact us.
Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100 - 240 V
Input frequency *
50 - 60 Hz
Output power *
60 W
Output voltage *
20 V
Compatibility
5320 2-in-1, 5330, 5430, 5530, 7330, 7430, 7530, 9420 2-in-1, 9430
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Cable length
39.4" (1 m)
Width
2.17" (55 mm)
Depth
2.6" (66 mm)
Height
0.866" (22 mm)
Weight
6.17 oz (175 g)
Packaging data
Quantity per pack *
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Disclaimer DELL DCWV3 power adapter/inverter Indoor 60 W Black:
Disclaimer

Actual configuration might differ from illustration