location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Shuttle PE120 power adapter/inverter Indoor 120 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Shuttle Check ‘Shuttle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PE120 - power adapter, 120 Watt, output: 19V DC, max. 6.32 A Cooling: passive, fanless
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PE120
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4046047103867
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Shuttle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Shuttle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Aug 2023 15:08:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Shuttle PE120 power adapter/inverter Indoor 120 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 120 W Input voltage: 100 - 240 V Input frequency: 50/60 Hz Output voltage: 19 V
  • - Purpose: PC AC-to-DC
  • - 1 pc(s)
  • - Black
Long product name Shuttle PE120 power adapter/inverter Indoor 120 W Black :
The short editorial description of Shuttle PE120 power adapter/inverter Indoor 120 W Black

120W, 100 - 240 VAC, 50/60 Hz, 1.8 A, 19 VDC
More>>>
Shuttle PE120 power adapter/inverter Indoor 120 W Black:
The official marketing text of Shuttle PE120 power adapter/inverter Indoor 120 W Black as supplied by the manufacturer

The Shuttle Accessory PE120 is an external power adapter which transforms the mains power to a lower 19V DC voltage. It is meant as a replacement device for certain Shuttle products. PE120 provides a maximum output wattage of 120W and can also be used for such devices, whose original power adapter had lower performance (e.g. 40W, 65W or 90W).

Short summary description Shuttle PE120 power adapter/inverter Indoor 120 W Black:
This short summary of the Shuttle PE120 power adapter/inverter Indoor 120 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Shuttle PE120, PC, Indoor, 100 - 240 V, 50/60 Hz, 120 W, 19 V

Long summary description Shuttle PE120 power adapter/inverter Indoor 120 W Black:
This is an auto-generated long summary of Shuttle PE120 power adapter/inverter Indoor 120 W Black based on the first three specs of the first five spec groups.

Shuttle PE120. Purpose: PC, Power supply type: Indoor, Input voltage: 100 - 240 V. Product color: Black, Cooling type: Passive. Sustainability certificates: CB, CCC, CE, UKCA. Cable length: 70.9" (1.8 m), Width: 5.91" (150 mm), Depth: 2.56" (65 mm). Quantity per pack: 1 pc(s), Cables included: AC

Features
Purpose *
PC
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100 - 240 V
Maximum input voltage
240 V
Input frequency *
50/60 Hz
Output power *
120 W
Output voltage *
19 V
Output current
6.32 A
Efficiency
89%
AC port type
C5
Design
Product color *
Black
Cooling type
Passive
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 85 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CB, CCC, CE, UKCA
Weight & dimensions
Cable length
70.9" (1.8 m)
Width
5.91" (150 mm)
Depth
2.56" (65 mm)
Height
1.42" (36 mm)
Weight
21.2 oz (600 g)
Packaging data
Cables included
AC
Quick installation guide
Yes
Quantity per pack *
1 pc(s)
Power adapter included
Yes
Logistics data
Harmonized System (HS) code
85044083
Country Distributor
Nederland 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)