location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X658dfe Laser A4 2400 x 2400 DPI 53 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X658dfe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3069004
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43415
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X658dfe Laser A4 2400 x 2400 DPI 53 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 2400 x 2400 DPI
  • - Printing colors: Black
  • - A4 53 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 600 MHz
  • - 165.6 lbs (75.1 kg)
Long product name Lexmark X658dfe Laser A4 2400 x 2400 DPI 53 ppm :
The short editorial description of Lexmark X658dfe Laser A4 2400 x 2400 DPI 53 ppm

X658dfe - 53 ppm A4, 33.4 Kbit/s, USB 2.0, Gigabit Ethernet, 2400 x 2400 Dpi, 9.5 sec, 75100g, White/Grey
More>>>
Lexmark X658dfe Laser A4 2400 x 2400 DPI 53 ppm:
The official marketing text of Lexmark X658dfe Laser A4 2400 x 2400 DPI 53 ppm as supplied by the manufacturer

Features

Enhancements the Team Will Love
Get advanced workflow right away, with a compact, affordable alternative to copiers. Robust MFP features 55 ppm speed, cutting-edge security features, an embedded solutions framework, and superior paper handling, including a 50-page StapleSmart II™ Finisher.

Lexmark X658dfe A Large-Impact Touch Screen
The extra large 9” color touch screen is command central and can be tailored with the solutions apps and shortcuts you need most.

Lexmark X658dfe Personalized User Settings
MyMFP feature lets multiple users save and re-access their personal copy/scan settings and address book on a simple flash drive—even their own touch screen configuration.

Lexmark X658dfe Less Work for the Help Desk
Network-ready and very easy to set up, plus Universal Driver support for simple multiple deployment. Also includes free MarkVision™ Professional software for time-saving remote management. Ships with an 18,000*-page print cartridge and offers a 36,000*-page cartridge at replacement time. (*Average standard yield, ISO/IEC 19752)

Lexmark X658dfe Get Efficient with Solution Apps
Opt for one of Lexmark's leading workflow-enhancing applications to help you lower costs, analyze usage data, expand your functionality, and move information more securely. Just call a Lexmark representative to get started.

Short summary description Lexmark X658dfe Laser A4 2400 x 2400 DPI 53 ppm:
This short summary of the Lexmark X658dfe Laser A4 2400 x 2400 DPI 53 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X658dfe, Laser, Mono printing, 2400 x 2400 DPI, Mono copying, Color scanning, A4

Long summary description Lexmark X658dfe Laser A4 2400 x 2400 DPI 53 ppm:
This is an auto-generated long summary of Lexmark X658dfe Laser A4 2400 x 2400 DPI 53 ppm based on the first three specs of the first five spec groups.

Lexmark X658dfe. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 2400 DPI. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
53 ppm
Time to first page (black, normal)
9.5 s
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
53 cpm
Time to first copy (black, normal)
7.5 s
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
ADF scanner
Scan speed (black)
55 ppm
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
30000
Maximum duty cycle *
275000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colors *
Black
Page description languages
Microsoft XPS, PCL 5e, PCL 6, PDF 1.6, PostScript 3, PPDS, xHTML
Input & output capacity
Total number of input trays *
3
Total input capacity *
1200 sheets
Total output capacity *
1050 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
75 sheets
Maximum number of input trays
5
Maximum input capacity
2300 sheets
Maximum output capacity
1050 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
Envelopes sizes
7 3/4, 9, 10, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
EAP-TTLS, LEAP, PEAP
Supported network protocols (IPv4)
TCP/IP, IPX/SPX
Network
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Management protocols
HTTP, HTTPs (SSL*/TLS), SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Network printing methods
LPR/LPD, Direct IP (Port 9100), Socket (Raw TCP/IP), HTTP, NDS, NDPS/NEPS, Enhanced IP (Port 9400), FTP, TFTP, IPP 1.1, ThinPrint
Performance
Maximum internal memory
1280 MB
Internal memory *
256 MB
Processor frequency
600 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (duplex printing)
55 dB
Sound pressure level (quiet mode)
50 dB
Sound power level (standby)
28 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Display diagonal
9"
Touchscreen
Yes
Control type
Touch
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS 9.2
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
10 - 32 °C
Operating altitude
0 - 120000" (0 - 3048 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
165.6 lbs (75.1 kg)
Packaging content
Drivers included
Yes
Other features
Networking features
Gigabit Ethernet
Dimensions (WxDxH)
21.6 x 23.5 x 43.9" (548 x 596 x 1114 mm)
Network ready
Yes
Compatible operating systems
Windows 2000 Windows XP Windows Server 2003 Windows XP x64 Windows Server 2003 running Terminal Services Windows 2000 Server running Terminal Services Windows Server 2003 x64 Windows Server 2003 x64 running Terminal Services Windows Vista Windows Vista x64 Windows Server 2008 Windows Server 2008 x64 Windows Server 2008 running Terminal Services Windows Server 2008 x64 running Terminal Services Windows 7 Windows 2000 Server running Terminal Services with Citrix Presentation Server 3.0, 4.0 Windows Server 2003 running Terminal Services with Citrix Presentation Server 3.0, 4.0, 4.5 Windows Server 2003 x64 running Terminal Services with Citrix Presentation Server 4.0 x64, 4.5 x64 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10, 11 SUSE Linux Enterprise Desktop 10 openSUSE 10.2, 10.3, 11.0, 11.1 Linspire Linux 6.0 Debian GNU/Linux 4.0 Red Flag Linux Desktop 5.0, 6.0 Ubuntu 7.10 Ubuntu 8.04 LTS SUSE Linux Enterprise Desktop 11 Debian GNU/Linux 5.0 Ubuntu 8.10, 9.04 Sun Solaris SPARC 8, 9, 10 Sun Solaris x86 10 HP-UX 11.11, 11.23, 11.31 IBM AIX 5.2, 5.3, 6.1 Novell IBM
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Scan
Package dimensions (WxDxH)
39.8 x 33.1 x 56.9" (1010 x 840 x 1445 mm)