location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E460dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E460dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3068831
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark E460dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 40 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB
Long product name Lexmark E460dn 1200 x 1200 DPI A4 :
The short editorial description of Lexmark E460dn 1200 x 1200 DPI A4

E460dn - 40 ppm, 6.5sec, 1200 x 1200 dpi, 64 MB, 576 MB Max, A4, USB 2.0, Fast Ethernet, 13970g, White/Grey
More>>>
Lexmark E460dn 1200 x 1200 DPI A4:
The official marketing text of Lexmark E460dn 1200 x 1200 DPI A4 as supplied by the manufacturer

Features
More Than Up to the Job
Ideal for small and midsize workgroups that demand it all. Duplex printing saves paper and the easy-to-use operator panel saves time. Choose the Lexmark Extra High Yield Toner Cartridge for up to 15,000* pages and extra-low printing costs. (*Declared yield in accordance with ISO/IEC 19752.)

Lexmark E460dn Keep Your Productivity Up
True 1200 x 1200 dpi print quality and performance features like a rapid time-to-first-page as fast as 6.5 seconds help you perform at your best. Not to mention built-in networking for easy sharing and paper handling accessories that let you expand total input capacity to 850 sheets.

Lexmark E460dn Fuss Less, Focus More
Brings hassle-free printing to your fingertips. Experience enhanced security and time savings with a range of high-end features you typically wouldn't expect to find on such an attractively priced printer, like a numeric pad for confidential printing, early-warning alerts for low toner, and customizable operator panel messaging.

Lexmark E460dn Print Black, Think Green
Designed with eco-conscious features like Eco-Mode and an instant warm-up fuser to help you save paper and energy. Recycle your empty cartridges free of charge through the Lexmark Cartridge Collection Program. Printing responsibly means everyone wins—your business, your budget and the environment!

Lexmark E460dn Lexmark Guarantee
Lexmark's 1-Year Exchange warranty on the Lexmark E Series provides sound peace of mind. Enhanced service offerings are also available. Optimize your printer's performance and investment value by using genuine Lexmark supplies, service and parts.

Short summary description Lexmark E460dn 1200 x 1200 DPI A4:
This short summary of the Lexmark E460dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E460dn, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Network ready

Long summary description Lexmark E460dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark E460dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark E460dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
10000
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PDF 1.6, PostScript 3, PPDS, XHTML
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Letter, Oficio, Statement
Envelopes sizes
7 3/4, 9, 10, B5, C5
Paper tray media weight
0 - 75 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Optional connectivity
Parallel, Serial (RS-232)
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Network
Supported network protocols (IPv4)
TCP/IP, IPX/SPX
Supported network protocols (IPv6)
TCP/IP, TCP, UDP
Performance
Internal memory *
64 MB
Maximum internal memory
576 MB
Design
Display
LCD
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS 9.0
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Storage temperature (T-T)
0 - 25.5 °C
Operating relative humidity (H-H)
8 - 80%
Operating altitude
0 - 98425.2" (0 - 2500 m)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
30.9 lbs (14 kg)
Dimensions (WxDxH)
16 x 14.5 x 10.2" (405.8 x 369.5 x 259 mm)
Packaging content
Drivers included
Yes
Other features
Mac compatibility
Yes
Compliance industry standards
IEEE 802.3, IEEE 802.3u
Networking features
Fast Ethernet
Compatible operating systems
Windows 2000 Windows XP Windows Server 2003 Windows XP x64 Windows Server 2003 running Terminal Services Windows 2000 Server running Terminal Services Windows Server 2003 x64 Windows Server 2003 x64 running Terminal Services Windows Vista Windows Vista x64 Windows Server 2008 Windows Server 2008 x64 Windows Server 2008 running Terminal Services Windows Server 2008 x64 running Terminal Services
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-01-07 01:57:48
Uk has collected 6 expert reviews for Lexmark E460dn 1200 x 1200 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcadvisor.co.uk
Updated:
2012-01-07 01:57:39
Product Code: 0034S0715 The Lexmark E460dn monochrome laser printer has the speed and adaptability that a small workgroup needs, plus room to grow. At a midrange price the Lexmark E460dn holds its ground against more-expensive, high-volume competito...
Bottom line The Lexmark E460dn is well designed for small workgroups. Its fast enough to compete with more-expensive monochrome lasers, and it generates pages with first-rate print quality. Susan Silvius Lowest online price: ££361.86 Buy it now: click here...
80%
goodgearguide.com.au
Updated:
2012-01-07 01:57:41
The Lexmark E460dn monochrome laser printer has the speed and adaptability that a small workgroup needs, plus room to grow. At a midrange price of $1394, it holds its ground against more-expensive, high-volume competitors such as the Xerox Phaser 3600/N and the Ricoh Aficio SP 4210N. The E460dn performed remarkably well on our speed and print-quality tests. It printed plain text at a rate of 37 pages per minute--the fastest speed weve seen to date among monochrome lasers priced below $2500, an...
Good Fast text speed, smooth graphics quality, automatic duplexer included...
Bad Expensive toner, low standard paper capacity...
Bottom line The Lexmark E460dn is well designed for small workgroups. It’s fast enough to compete with more-expensive monochrome lasers, and it generates pages with first-rate print quality...
80%
techworld.com
Updated:
2012-01-07 01:57:41
The Lexmark E460dn monochrome laser printer has the speed and adaptability that a small workgroup needs, plus room to grow.At a midrange price the Lexmark E460dn holds its ground against more-expensive, high-volume competitors such as the Xerox Phaser...
Bottom line The Lexmark E460dn is well designed for small workgroups. It's fast enough to compete with more-expensive monochrome lasers, and it generates pages with first-rate print quality...
0%
pcworld.com_techhive.com
Updated:
2012-01-07 01:57:45
The Lexmark E460dn monochrome laser printer has the speed and adaptability that a small workgroup needs, plus room to grow. At a midrange price of $599 (as of May 25, 2009), it holds its ground against more-expensive, high-volume competitors such as th...
Good Fast text speed; smooth graphics quality, Automatic duplexer included...
Bad Expensive toner, Low standard paper capacity...
81%
computershopper.com
Updated:
2015-06-25 07:17:20
Designed for small and midsize businesses, the Lexmark E460dw is a high-volume monochrome laser printer offering wired and wireless connectivity and relatively fast printing speeds. Its compact size makes it a good fit for offices with l...
Good Wired and wireless connectivity; integrated duplexer; good text quality...
Bad Loud; expensive; not as fast as advertised...
75%