Belkin logo

Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) parallel cable Black 70.9" (1.8 m)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20408
Info modified on:
13 Sept 2023, 15:29:16
Guarantee:
Belkin certified lifetime warranty
Long product name Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) parallel cable Black 70.9" (1.8 m):

Pro Series Non-IEEE Parallel Printer Cable (A/B) - 1.8m

Short summary description Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) parallel cable Black 70.9" (1.8 m):

Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B), Black, 70.9" (1.8 m), DB25

Long summary description Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) parallel cable Black 70.9" (1.8 m):

Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B). Product color: Black, Cable length: 70.9" (1.8 m), Connector(s): DB25

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.