location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 26LT360C 26" HD Black 10 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26LT360C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26LT360C.AEK show
Show alternative article codes used in the online market place
Category: Hospitality TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40687
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 09:10:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG 26LT360C 26" HD Black 10 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 26" LED
  • - HD 1366 x 768 pixels 16:9
  • - DVB-C, DVB-T
  • - VESA mounting 100 x 100 mm
  • - 33 W
More>>>
Short summary description LG 26LT360C 26" HD Black 10 W:
This short summary of the LG 26LT360C 26" HD Black 10 W data-sheet is auto-generated and uses the product title and the first six key specs.

LG 26LT360C, 26", HD, 1366 x 768 pixels, LED, 16:9, Edge-LED

Long summary description LG 26LT360C 26" HD Black 10 W:
This is an auto-generated long summary of LG 26LT360C 26" HD Black 10 W based on the first three specs of the first five spec groups.

LG 26LT360C. Display diagonal: 26", HD type: HD, Display resolution: 1366 x 768 pixels. Product color: Black, Panel mounting interface: 100 x 100 mm, Cable lock slot type: Kensington. Video formats supported: DIVX HD, Audio formats supported: MP3. Consumer Electronics Control (CEC): Anynet+. RMS rated power: 10 W, Audio system: Infinite Sound, Clear Voice

Display
Display diagonal *
26"
HD type *
HD
Display resolution *
1366 x 768 pixels
Display technology *
LED
LED backlighting type
Edge-LED
Native aspect ratio *
16:9
Supported graphics resolutions
1366 x 768
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display diagonal (metric)
25.6" (65 cm)
Picture processing technology
LG XD Engine
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot
Yes
Cable lock slot type
Kensington
On/off switch
Yes
LED indicators
Yes
Performance
Video formats supported
DIVX HD
Audio formats supported
MP3
Sleep timer
Yes
Game mode
Yes
Ports & interfaces
HDMI ports quantity *
2
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
RF ports quantity
1
PC in (D-Sub)
Yes
SCART ports quantity
1
Ports & interfaces
Consumer Electronics Control (CEC)
Anynet+
Common interface (CI)
Yes
Audio
Number of speakers
2
RMS rated power *
10 W
Audio system
Infinite Sound, Clear Voice
Power
Power consumption (typical) *
33 W
Power consumption (standby)
0.5 W
Power consumption (max)
46.2 W
AC input voltage
220 V
AC input frequency
50/60 Hz
Certificates
Certification
RoHS
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (without stand)
24.6" (625.9 mm)
Depth (without stand)
1.83" (46.6 mm)
Height (without stand)
17.9" (453.5 mm)
Weight (without stand)
10.6 lbs (4.8 kg)
Packaging content
Handheld remote control
Yes
Cables included
AC
Desktop stand
Yes
Batteries included
Yes
Other features
Image formats supported
JPEG
RS-232C ports
1
Manual
Yes
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Country Distributor
United Kingdom 1 distributor(s)