icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
LG logo

LG 26LD350 26" HD Black 400 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31995
Info modified on:
02 May 2024, 08:19:16
Long product name LG 26LD350 26" HD Black 400 cd/m²:

26'' FHD 1366 x 768, 5ms, 400 cd/㎡, AV In, HDMI In, USB, Headphone Out, 26.1" x 19.1" x 8.1"

Short summary description LG 26LD350 26" HD Black 400 cd/m²:

LG 26LD350, 26", 1366 x 768 pixels, HD, LCD, DVB-C, DVB-T, Black

Long summary description LG 26LD350 26" HD Black 400 cd/m²:

LG 26LD350. Display diagonal: 26", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Screen shape: Flat, Display brightness: 400 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Recommended products
Distributors
Loading...
Specs +
Recommended products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.