location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA Smart Skin 14.1" Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart Skin
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D30401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332752002814
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32021
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2023 16:33:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DICOTA Smart Skin 14.1" Sleeve case Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sleeve case 14.1" Black
  • - Neoprene
  • - Carrying handle(s)
  • - 10.6 oz (300 g)
Long product name DICOTA Smart Skin 14.1" Sleeve case Black :
The short editorial description of DICOTA Smart Skin 14.1" Sleeve case Black

13 - 14.1", 360 x 270 x 40 mm, 300g
More>>>
Short summary description DICOTA Smart Skin 14.1" Sleeve case Black:
This short summary of the DICOTA Smart Skin 14.1" Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA Smart Skin, Sleeve case, 14.1", 10.6 oz (300 g)

Long summary description DICOTA Smart Skin 14.1" Sleeve case Black:
This is an auto-generated long summary of DICOTA Smart Skin 14.1" Sleeve case Black based on the first three specs of the first five spec groups.

DICOTA Smart Skin. Case type: Sleeve case, Maximum screen size: 14.1", Interior material: Polyester, Carrying handle(s). Weight: 10.6 oz (300 g). Surface coloration: Monochromatic

Source Testseek summary Average rating
Reviews
Updated:
2011-11-04 01:07:09
Uk has collected 2 expert reviews for DICOTA Smart Skin 35.8 cm (14.1") Sleeve case Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-11-04 01:07:09
Dicota's SmartSkin range is designed to protect your laptop when it's in a normal bag. We reviewed the 15-16.4in bag, but there are models available right up to desktop replacements. The neoprene sleeve is plain, although the blue zips add a bit of...
60%
Brand Image Article code product Stock Price from
DICOTA

DICOTA Ultra Skin PRO 15.6" Sleeve case Black
(show image)
D31099 Ultra Skin PRO 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Ultra Skin PRO 14.1" Sleeve case Black
(show image)
D31098 Ultra Skin PRO 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Top Traveller ECO 17.3" Messenger case Black
(show image)
D30828 Top Traveller ECO 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Top Traveller ECO 14.1" Messenger case Black
(show image)
D30826 Top Traveller ECO 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Top Traveller Twin PRO 15.6" Messenger case Black
(show image)
D30844 Top Traveller Twin PRO 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Top Traveller ECO 15.6" Messenger case Black
(show image)
D30827 Top Traveller ECO 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Value Toploading Kit 15.6" Messenger case Black
(show image)
D30805 Value Toploading Kit 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Alu 17.3" Briefcase Aluminum
(show image)
D30589 Alu 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Alu 15.6" Briefcase Aluminum
(show image)
D30588 Alu 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Smart Skin 15.6" Sleeve case Black
(show image)
D30402 Smart Skin 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)