location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-500WB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-500WB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-500WB/XAX
Category:
Components needed to build a printer.
Printer Kits Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:48:53
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung CLP-500WB :
The short editorial description of Samsung CLP-500WB

B/W 12000, 3000 col, Laser
More>>>
Samsung CLP-500WB:
The official marketing text of Samsung CLP-500WB as supplied by the manufacturer

- Convenient design
The transparent design makes toner maintenance even more convenient. Customers can easily see when SAMSUNG waste box need to be changed.

Reliable performance
Compatible with original SAMSUNG laser supplies for reliable performance.

Short summary description Samsung CLP-500WB:
This short summary of the Samsung CLP-500WB data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-500WB, CLP-500/500N, CLP-550/550N, CLP-510/510N, 1 pc(s), 15.9 oz (450 g), 14 x 8.86 x 2.95" (356 x 225 x 75 mm)

Long summary description Samsung CLP-500WB:
This is an auto-generated long summary of Samsung CLP-500WB based on the first three specs of the first five spec groups.

Samsung CLP-500WB. Compatibility: CLP-500/500N, CLP-550/550N, CLP-510/510N. Quantity per pack: 1 pc(s), Package weight: 15.9 oz (450 g). Package dimensions (WxDxH): 14 x 8.86 x 2.95" (356 x 225 x 75 mm)

Features
Compatibility
CLP-500/500N, CLP-550/550N, CLP-510/510N
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package weight
15.9 oz (450 g)
Other features
Package dimensions (WxDxH)
14 x 8.86 x 2.95" (356 x 225 x 75 mm)