location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco SRE 710 network switch module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRE 710
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM-SRE-710-K9=
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882658410055 show
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Sep 2023 14:07:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Cisco SRE 710 network switch module :
The short editorial description of Cisco SRE 710 network switch module

SRE 710, 4GB, 500GB 7K HDD, 1C CPU for router bundle
More>>>
Short summary description Cisco SRE 710 network switch module:
This short summary of the Cisco SRE 710 network switch module data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco SRE 710, Cisco 2911, 2921, 2951, 3925, 3925E, 3945, 3945E, 35 W, 0 - 40 °C, -20 - 65 °C, 10 - 85%, 5 - 95%

Long summary description Cisco SRE 710 network switch module:
This is an auto-generated long summary of Cisco SRE 710 network switch module based on the first three specs of the first five spec groups.

Cisco SRE 710. Compatibility: Cisco 2911, 2921, 2951, 3925, 3925E, 3945, 3945E. Power consumption (typical): 35 W. Safety: UL 60950-1, CAN/CSA-C22.2 No. 60950-1-03, IEC 60950-1:2001, EN 60950 -1:2001, GB4943-2001, AS/NZS..., Electromagnetic compatibility: 47 CFR Part 15 Class A, CISPR22 Class A, EN300386 Class A, EN55022 Class A, EN61000-3-2,.... Width: 7.4" (188 mm), Depth: 7.5" (190.5 mm), Height: 1.6" (40.6 mm)

Brand Image Article code product Stock Price from
Cisco

Cisco ISM-SRE-300-K9 network switch module
(show image)
ISM-SRE-300-K9 ISM-SRE-300-K9 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)