location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C3900N 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AcuLaser C3900N
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB46001BW
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson AcuLaser C3900N 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 13 ppm
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 120000 pages per month
  • - Total number of input trays: 2 Total input capacity: 350 sheets Total output capacity: 200 sheets
  • - Internal memory: 256 MB 800 MHz
Guarantee: 12 Months
Long product name Epson AcuLaser C3900N 600 x 600 DPI A4 :
The short editorial description of Epson AcuLaser C3900N 600 x 600 DPI A4

AcuLaser C3900N, 600 dpi, Mono 13 Sec/p, 120000 ppm, 800 MHz, 256 MB, 768 MB max, USB 2.0
More>>>
Epson AcuLaser C3900N 600 x 600 DPI A4:
The official marketing text of Epson AcuLaser C3900N 600 x 600 DPI A4 as supplied by the manufacturer

Epson AcuLaser C3900N

Fast and flexible colour printer

Fast colour printing for small and medium workgroups needing a compact and affordable A4 colour printer.

Offering the speed and flexibility to meet the demands of small and medium workgroups, the high-performance AcuLaser C3900 prints up to 30 colour or mono A4 pages per minute.

Low total cost of ownership: This printer represents excellent value for money and your business can optimise its running costs high yield toners and double-pack black toner cartridges.

Efficient printing: Big jobs are no problem for the high-performance AcuLaser C3900N series, which has two paper trays as standard and one additional paper cassette as an option
.
Flexible capacity: As your business grows, the AcuLaser C3900N keeps pace with its expandable RAM and HDD.

User-friendly: Compact and easy to use, with a large LCD screen, the AcuLaser C3900N fits effortlessly into your office.

Easy integration: The printer is compatible with most IT environments and features PCL6, Postscript 3 Emulation, PDF1.7 emulation, advanced IPv6 protocols and Gigabit Ethernet support. Advanced IPSec/SSL support improves the security of sensitive materials.

-Fast colour printing - Up to 30ppm in colour and mono
-Compact design - Fits easily into any office
-High-quality results - 600 x 600dpi print resolution
-Flexible capacity - Expandable paper capacity, RAM and HDD
-Easy-to-use - Large LCD screen

Short summary description Epson AcuLaser C3900N 600 x 600 DPI A4:
This short summary of the Epson AcuLaser C3900N 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C3900N, Laser, 600 x 600 DPI, A4, 13 ppm, Network ready, White

Long summary description Epson AcuLaser C3900N 600 x 600 DPI A4:
This is an auto-generated long summary of Epson AcuLaser C3900N 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C3900N. Print technology: Laser. Number of print cartridges: 5, Maximum duty cycle: 120000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 13 ppm. Display: LCD. Network ready. Product color: White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Warm-up time
39 s
Economical printing
Yes
Features
Maximum duty cycle *
120000 pages per month
Number of print cartridges *
5
Page description languages *
PCL 5c, PCL 5e, PCL 6, PDF 1.7, PostScript 3
Country of origin
China
Input & output capacity
Total number of input trays *
2
Total input capacity *
350 sheets
Total output capacity *
200 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
10, DL
Paper tray media weight
60 - 210 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Optional connectivity
Ethernet
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
7 dB
Design
Product color *
White
Display
LCD
Power
Power consumption (printing) *
460 W
Power
Power consumption (PowerSave)
34 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
30 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
16.5" (419 mm)
Depth
20.5" (520 mm)
Height
12.6" (320 mm)
Weight
47.4 lbs (21.5 kg)
Packaging data
Package width
22" (560 mm)
Package depth
24.6" (625 mm)
Package height
29.1" (740 mm)
Package weight
86.6 lbs (39.3 kg)
Packaging content
Drivers included
Yes
Logistics data
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
45.7" (116 cm)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
4 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
45.7" (116 cm)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
4 pc(s)
Other features
Power LED
Yes
Stand-by LED
Yes
PictBridge
Yes
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 11:45:10
Uk has collected 6 expert reviews for Epson AcuLaser C3900N 600 x 600 DPI A4 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
macworld.co.uk
Updated:
2015-06-27 11:44:44
The C3900DN is one of the older printers in this group, and was originally priced at around £700.00 when we first reviewed it back in 2011. Epson are still selling it for that price on their web site, but because it’s now getting on a bit you can shop...
Good Fast, good print colour for mono and colour, competitive running costs...
Bad Initial purchase price of toners is very high – but still good over the long term...
Bottom line It might be overkill for many small businesses – especially self-employed people who work from home – but the C3900DN will earn its keep if you need a fast printer that can handle fairly high volumes of work with competitive running costs...
80%
trustedreviews.com
Updated:
2015-06-27 11:44:44
There are a lot of colour laser printers available now, but rather fewer which are duplex-capable out of the box. Epson's AcuLaser C3900DN is one of these, boasting an impressive claimed print speed and a design which differentiates it from most rivals. T...
Good Fast for a colour laser, Duplex print as standard, Unusually natural colour photos...
Bad Not as fast as Epson thinks, Occasionally slow to start print, Display font from Asteroids...
90%
macworld.co.uk
Updated:
2015-06-27 11:44:44
Epson’s 22.3kg C3900DN isn’t a large printer, but it’ll require plenty of space around it for accessing its side-facing 250-sheet main and 100-sheet multipurpose input trays. With a total input capacity of 850 sheets (including an optional 500-sheet ca...
Good Good performance, whether printing text or colour graphics; strong set of specifications including a fast gigabit ethernet interface; low running costs; suitable for heavy use...
Bad Slow to print in PDF test; space needed to allow access to input trays...
Bottom line Epson's standard one-year warranty can be extended to three, and you'll want to keep this colour laser going for as long as possible, given its low running costs. You'll spend around 1.7p for a page of text, and 7.4p for colour...
80%
pcadvisor.co.uk
Updated:
2015-06-27 11:45:09
Product Code: C11CB46021BX A strong all-rounder colour laser that's competitively priced, the Epson C3900DN shows it has the abilities to shine as an office printer, as well as in the home. Not a particularly large printer (its weight of 22.3kg is on...
Bottom line Offering some very decent performance figures and a strong set of specifications that includes that superb Gigabit ethernet interface, the Epson C3900DN provides a very good deal for its relatively modest price tag. In fact, that Gigabit interface alo...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)