location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo M625q Thin Client 1.6 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black A4-9120C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M625q Thin Client
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10TL003JUS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197529936726 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 17:51:46
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo M625q Thin Client 1.6 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black A4-9120C
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 IoT Enterprise
  • - AMD A4-9120C (1.6GHz)
  • - AMD Radeon R4
  • - 8GB DDR4-SDRAM & 128GB SSD
Guarantee: 3-year, Onsite
Long product name Lenovo M625q Thin Client 1.6 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black A4-9120C :
The short editorial description of Lenovo M625q Thin Client 1.6 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black A4-9120C

AMD A4-9120C (1.6GHz), 8GB DDR4-SDRAM, 128GB SSD, AMD Radeon R4, WLAN, LAN, Windows 10 IoT Enterprise
More>>>
Lenovo M625q Thin Client 1.6 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black A4-9120C:
The official marketing text of Lenovo M625q Thin Client 1.6 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black A4-9120C as supplied by the manufacturer

The thin client that packs a big punch.
The ThinkCentre M625q thin client is the perfect choice for progressive IT managers looking to deploy responsive, secure, space-saving desktops in any office environment. It’s great for industries like healthcare that need to rely on extra privacy and security, as it can store all data on your network rather than the individual device.

Short summary description Lenovo M625q Thin Client 1.6 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black A4-9120C:
This short summary of the Lenovo M625q Thin Client 1.6 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black A4-9120C data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo M625q Thin Client, 1.6 GHz, AMD, AMD A4, A4-9120C, 2.4 GHz, 1 MB

Long summary description Lenovo M625q Thin Client 1.6 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black A4-9120C:
This is an auto-generated long summary of Lenovo M625q Thin Client 1.6 GHz Windows 10 IoT Enterprise 2.87 lbs (1.3 kg) Black A4-9120C based on the first three specs of the first five spec groups.

Lenovo M625q Thin Client. Processor frequency: 1.6 GHz, Processor manufacturer: AMD, Processor family: AMD A4. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD, Storage drive interface: PCI Express. On-board graphics card model: AMD Radeon R4. Speaker power: 1.5 W

Processor
Processor frequency *
1.6 GHz
Processor manufacturer *
AMD
Processor family
AMD A4
Processor model
A4-9120C
Processor cores
2
Processor boost frequency
2.4 GHz
L2 cache
1 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Maximum internal memory
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Storage drive interface
PCI Express
Card reader integrated
No
SSD form factor
M.2
NVMe
Yes
Graphics
On-board graphics card model
AMD Radeon R4
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
1
Speaker power
1.5 W
Network
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Bluetooth
No
Bluetooth version
5.0
WLAN controller model
Intel Dual Band Wireless-AC 9260
WLAN controller manufacturer
Intel
Antenna type
2x2
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Microphone in
Yes
Combo headphone/mic port
Yes
DisplayPorts quantity
2
Serial ports quantity
1
Design
Product color *
Black
Cable lock slot type
Kensington
Display
Display included *
No
Software
Operating system installed *
Windows 10 IoT Enterprise
Operating system language
English
Power
Power supply
65 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Sustainability
Sustainability certificates
ENERGY STAR, ErP, TCO
Weight & dimensions
Width
7.05" (179 mm)
Depth
7.2" (182.9 mm)
Height
1.36" (34.5 mm)
Weight
2.87 lbs (1.3 kg)
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard language
English
Technical details
Compliance certificates
RoHS, WEEE