Ledlenser M14 Black Hand flashlight

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20230
Info modified on:
20 Feb 2023, 09:18:35
Short summary description Ledlenser M14 Black Hand flashlight:

Ledlenser M14, Hand flashlight, Black, 1 lamp(s), 225 lm, 11023.6" (280 m), AA

Long summary description Ledlenser M14 Black Hand flashlight:

Ledlenser M14. Flashlight type: Hand flashlight, Product color: Black. Lamps quantity: 1 lamp(s), Luminous flux: 225 lm, Light beam distance (max): 11023.6" (280 m). Battery type: AA, Battery life (max): 95.5 h. Width: 6.38" (162 mm), Height: 1.85" (47 mm), Weight: 12.8 oz (364 g)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.