Ledlenser MT7, Hand flashlight, Black, 1 lamp(s), 220 lm, 10039.4" (255 m), AAA
Ledlenser MT7. Flashlight type: Hand flashlight, Product color: Black. Lamps quantity: 1 lamp(s), Luminous flux: 220 lm, Light beam distance (max): 10039.4" (255 m). Battery type: AAA, Battery life (max): 11 h. Width: 5.2" (132 mm), Height: 1.46" (37 mm), Weight: 6.6 oz (187 g)