NETGEAR logo

NETGEAR ProSafe™ 24 Port Gigabit L3 Managed Switch 1U

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223287
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
5 years
Long product name NETGEAR ProSafe™ 24 Port Gigabit L3 Managed Switch 1U:

ProSafe™ 24 Port Gigabit L3 Managed Switch

NETGEAR ProSafe™ 24 Port Gigabit L3 Managed Switch 1U:

Now you can enjoy full Layer 3, Gigabit functionality at an affordable price. The NETGEAR Managed Gigabit Switch provides maximum throughput and flexibility for demanding networks, with all the Layer 3 features you expect. This 10/100/1000 switch addresses today's high-performance requirements, while providing the control you need – and the future proofing you want. The GSM7324 is ideal as a backbone for 10/100 switches, Gigabit servers, or as the robust core of a demanding, all-Gigabit network.

The GSM7324 can be used to inexpensively off-load routers that are segmenting
your network and lay the groundwork for new IP-based services. Layer 3 routing combined with Quality of Service, bandwidth provisioning and access control features enable Voice over IP (VoIP) telephony, video conferencing, and other cost-saving applications.

The GSM7324 Layer 3 Managed Gigabit Switch provides both Layer 2 and Layer 3 managed switching functionality. Its high-performance design offers a comprehensive set of features:
•Routing: IPv4 routing at wire speed, with up to 512 routes per unit; VRRP (IP redundancy), ICMP, RIP I and RIP II, OSPF2**, and DHCP/BOOTP relay
•Switching: Port trunking, broadcast storm protection, extensive VLAN support, IGMP snooping, Rapid Spanning Tree, and link aggregation
•Quality of Service: DiffServ, access control lists, and bandwidth provisioning

Very affordable, the GSM7324 provides the connection flexibility of 24 Copper Gigabit ports, and four small form-factor pluggable (SFP) modules, sold separately. All ports are auto-negotiating and support Auto Uplink™ technology.

Robust
The GSM7324 provides powerful, high-performance data routing and forwarding via 24 auto-sensing, auto-negotiating, Gigabit Ethernet ports. 24 ports are copper Gigabit Ethernet, with four ports offering optional hot-swappable SFP slots, enabling fiber connections.

Easier Network Management
The GSM7324 is simple to set up and use, with an intuitive browser interface for easy configuration. Choose from two management interface options – an easy-to-follow, browser-based interface, and a command line interface, available through console or Telnet. Configuration files can be loaded and saved using TFTP, reducing the need for on-site administration.

Versatile
A comprehensive set of Layer 3 features provides strong functionality in any network. For example, RIP routing for smaller networks and OSPF2 routing for larger, more complex networks. The GSM7324 helps maximize your network capabilities – and your return on investment.

Cost Effective
Moderately priced to boost your network throughput without blowing your budget. Designed in a 1U form factor, this complete package comes equipped with a rack-mounting kit, terminal cable, and power cord.

Short summary description NETGEAR ProSafe™ 24 Port Gigabit L3 Managed Switch 1U:

NETGEAR ProSafe™ 24 Port Gigabit L3 Managed Switch, Managed, Full duplex, 1U

Long summary description NETGEAR ProSafe™ 24 Port Gigabit L3 Managed Switch 1U:

NETGEAR ProSafe™ 24 Port Gigabit L3 Managed Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. Full duplex. MAC address table: 16000 entries, Switching capacity: 40 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1v, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE.... Form factor: 1U

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.