location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Senseo CSA260/90R1 coffee maker Fully-auto Pod coffee machine 1.2 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Senseo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSA260/90R1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CSA260/90R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389026089
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 14:46:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips Senseo CSA260/90R1 coffee maker Fully-auto Pod coffee machine 1.2 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Countertop Fully-auto Pod coffee machine 1.2 L
  • - Coffee pod
  • - 8 cups 1 bar
  • - Adjustable coffee strength
  • - Coffee making Espresso making
  • - 1450 W
  • - Red
More>>>
Short summary description Philips Senseo CSA260/90R1 coffee maker Fully-auto Pod coffee machine 1.2 L:
This short summary of the Philips Senseo CSA260/90R1 coffee maker Fully-auto Pod coffee machine 1.2 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Senseo CSA260/90R1, Pod coffee machine, 1.2 L, Coffee pod, 1450 W, Red

Long summary description Philips Senseo CSA260/90R1 coffee maker Fully-auto Pod coffee machine 1.2 L:
This is an auto-generated long summary of Philips Senseo CSA260/90R1 coffee maker Fully-auto Pod coffee machine 1.2 L based on the first three specs of the first five spec groups.

Philips Senseo CSA260/90R1. Product type: Pod coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 1.2 L, Coffee input type: Coffee pod, Reservoir for brewed coffee: Cup, Capacity in cups: 8 cups, Number of spouts: 2. Power: 1450 W. Product color: Red

Performance
Coffee maker type *
Fully-auto
Two cups at once
Yes
Coffee capsule/pod system
Senseo
Reservoir for brewed coffee *
Cup
Capacity in cups *
8 cups
Maximum operating pressure
1 bar
Built-in grinder *
No
Adjustable coffee strength *
Yes
Number of spouts
2
Number of simultaneous brewing cups
2
Fast heat
Yes
Appliance placement *
Countertop
Product type *
Pod coffee machine
Water tank capacity *
1.2 L
Coffee input type *
Coffee pod
Dishwasher-proof parts
Yes
Brewing time (1 cup)
45 s
Brewing time (2 cups)
75 s
Activation type
Push button
Country of origin
Romania
Cooking functions & programs
Multi beverage *
Yes
Number of programs
3
Coffee making
Yes
Espresso making *
Yes
Lungo making
Yes
Ergonomics
Control type *
Buttons, Slider
Built-in display *
No
Ergonomics
Removable water tank
Yes
Product color *
Red
Removable drip tray
Yes
Cord length
31.5" (0.8 m)
Indication light
Yes
Cup holder
Yes
Adjustable cup stand height
Yes
Power
Power *
1450 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (standby)
0.5 W
Auto power off
Yes
Weight & dimensions
Width
112.2" (2850 mm)
Depth
66.9" (1700 mm)
Height
122" (3100 mm)
Weight
5.36 lbs (2.43 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
137.4" (3490 mm)
Package depth
82.3" (2090 mm)
Package height
140.6" (3570 mm)
Package type
Box
Sustainability
Sustainability certificates
Green Tick Sustainable
Sustainability compliance
Yes
Brand-specific features
Brand specific technologies
Coffee Boost Technology
Technical details
Warranty period
2 year(s)