Canon logo

Canon i-SENSYS MF8360Cdn Laser A4 2400 x 600 DPI 20 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97502
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon i-SENSYS MF8360Cdn Laser A4 2400 x 600 DPI 20 ppm:

Canon i-SENSYS MF8360Cdn, Laser, Color printing, 2400 x 600 DPI, Mono copying, Color scanning, A4

Long summary description Canon i-SENSYS MF8360Cdn Laser A4 2400 x 600 DPI 20 ppm:

Canon i-SENSYS MF8360Cdn. Print technology: Laser, Printing: Color printing, Maximum resolution: 2400 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.