location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP7680Cx Color 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP7680Cx
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5089B016 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon i-SENSYS LBP7680Cx Color 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 9600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 20 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 768 MB 528 MHz
Long product name Canon i-SENSYS LBP7680Cx Color 9600 x 600 DPI A4 :
The short editorial description of Canon i-SENSYS LBP7680Cx Color 9600 x 600 DPI A4

20ppm, 600 x 600dpi, 768MB, USB2.0, Gigabit Ethernet, 25.2kg, Grey
More>>>
Canon i-SENSYS LBP7680Cx Color 9600 x 600 DPI A4:
The official marketing text of Canon i-SENSYS LBP7680Cx Color 9600 x 600 DPI A4 as supplied by the manufacturer

Incorporating MEAP into Canon’s new generation of laser printers, the i-SENSYS LBP7680Cx sets new standards for productivity, security, environment and solution integration.

Features
- 20 ppm colour and mono laser printing
- 9600 x 600 dpi print resolution
- 768MB standard memory
- Intuitive Operation Panel
- PCL5c/6 and Adobe® PostScript support
- Gigabit Ethernet
- Embedded MEAP
- IPSec and LAN IEEE 802.1x compliance
- Direct print from USB storage
- Next generation colour laser printer

New generation technology
MEAP, our Java-based platform for developing applications, is built-in for the first time on a Canon laser printer – so you can create solution applications that reside within the printer. It enables the i-SENSYS LBP7680Cx to integrate seamlessly into uniFLOW, making print output management much easier, while reducing cost.

High-performance colour laser
Maximise productivity within busy workgroups with this stylish colour laser printer, with built-in duplex printing. Compact enough to sit on the desktop, it gives users the convenience of a printer close-by that delivers professional quality prints quickly and quietly – 20 pages per minute in both colour and mono. Canon’s Quick First-Print technologies also mean there’s no long wait for documents.

Professional print quality
For high quality output the i-SENSYS LBP7680Cx has 9600 x 600 dpi print resolution that’s enhanced with Automatic Image Refinement for a perfect finish on every print. The printer comes with 768MB of memory as standard, giving it the capacity to cope with large, complex documents and graphics, as well as the demands of network printing.

Easy to use
Even novice users will find this colour laser printer simple to operate. The intuitive 5-line LCD display makes it easy to setup and navigate between the different settings on the device.

Versatile connections
The i-SENSYS LBP7680Cx integrates seamlessly into your business operations through its support for the industry-standard PCL5c/6 and Adobe PostScript printing. With built-in Gigabit Ethernet connection it can also handle demanding workloads, while ensuring optimum network performance.

Advanced security
Protect your information and keep it secure with the same advanced features used on our imageRUNNER ADVANCE multifunctional printers, including IPSec and IEEE 802.1x compliance. Optional secure mailbox printing protects sensitive information, making sure that confidential material remains in the right hands.

Direct Print from USB storage
The i-SENSYS LBP7680Cx is Canon’s first laser printer to offer direct print from any USB storage media. It supports Tiff, JPEG, PDF and XPS files and with the clear display screen users will find it easy to choose the file they want and then print it fast.

Short summary description Canon i-SENSYS LBP7680Cx Color 9600 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP7680Cx Color 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP7680Cx, Laser, Color, 9600 x 600 DPI, A4, 20 ppm, Duplex printing

Long summary description Canon i-SENSYS LBP7680Cx Color 9600 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP7680Cx Color 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP7680Cx. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Display: LCD. Network ready

Printing
Resolution color
600 x 600 DPI
Print speed (color, normal quality, A4/US Letter)
20 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
29 s
Time to first page (black, normal)
16 s
Time to first page (color, normal)
16 s
Economical printing
Yes
Features
Maximum duty cycle *
60000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5c, PCL 6, PostScript 3, UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Coated paper, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter, Statement
Envelopes sizes
10, B5, C5, DL
Custom media width
3.94 - 8.5" (100 - 215.9 mm)
Custom media length
5 - 14" (127 - 355.6 mm)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB 2.0 ports quantity
2
Network
Network ready
Yes
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Performance
Internal memory *
768 MB
Processor frequency
528 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
24 dB
Design
Display
LCD
Power
Power consumption (printing) *
950 W
Power consumption (standby)
23 W
Power consumption (PowerSave)
405 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
55.6 lbs (25.2 kg)
Dimensions (WxDxH)
17.4 x 17.7 x 13.6" (441 x 449 x 346 mm)
Packaging content
Drivers included
Yes
Other features
Power supply type
AC
Mac compatibility
Yes
Networking features
Gigabit Ethernet
Compatible operating systems
Windows 7(32/64bit)/Vista(32/64bit)/XP(32/64bit)/ Windows 2000/ Server 2008(32/64bit) / Server 2008 R2(64bit)/ Server 2003 (32/64bit)/Mac OS10.4.9 - 10.7.x /Linux, Citrix
Power LED
Yes
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:17:55
Uk has collected 4 expert reviews for Canon i-SENSYS LBP7680Cx Colour 9600 x 600 DPI A4 and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
alphr.com
Updated:
2013-05-18 01:17:55
The LBP7680Cx is Canon's first single-function laser printer that's designed to be equally at home in small-business and enterprise workgroup environments. It supports Canon's multifunction embedded application platform (MEAP) for integration into existin...
Bottom line Good speed and quality, but the printer's management feature ups the price with little value to SMBs...
67%
expertreviews.co.uk
Updated:
2013-05-18 01:17:55
Canon's i-Sensys LBP7680Cx is one of Canon’s top single-function laser printers, and it’s compatible with the PCL 5c, PCL 6 and PostScript 3 page description languages, as well as Canon’s own UFR II. It has a 500-sheet paper tray as well as an addition...
Bottom line It’s fast and its print quality is great, but its extra features make it expensive for most owners...
60%
techadvisor.co.uk
Updated:
2015-06-25 02:45:24
One of the best-featured models in Canon's line-up of colour laser printers, the Canon i-SENSYS LBP7680Cx should have plenty of capacity to impress – particularly for larger businesses. See: more colour laser printer reviews . Something of a heavywei...
70%
buyerslab.com
Updated:
2015-01-04 01:17:11
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today announced its colour printer and colour printer MFP “Picks” for the most outstanding models tested in the past six months, with honours going to Brother, Can...
0%