NETGEAR logo

NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184621
Info modified on:
21 Oct 2022, 10:14:32
Long product name NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s:

108 Mbps Super G™ Wireless Desktop PC Adapter

NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s:

NETGEAR’s 108 Mbps Wireless PCI Adapter provides wireless access to your desktop when installed in an open PC slot. Optimized for use with the 108 Mbps Wireless Router, it can boost your network per formance with up to twice the speed and as much as four times the coverage of standard 802.11g connections. Now you can quickly send large files typical of digital photos, music formats, and high-quality movie streams across the network wirelessly–without the cost and effort of running new wiring. Set-up is fast and easy thanks to NETGEAR's Smart Wizard installation CD that automatically detects necessary settings, and a configuration utility that lets you monitor signal strength and adjust security settings.

Advanced Speed and Range for the Wireless Desktop PC

High Performance Wireless g

Used in conjunction with NETGEAR’s 108 Mbps Wireless Router, the 108 Mbps Wireless PCI Adapter covers your network with up to twice the speed and as much as four times the coverage of standard g routers.

- Up to 10x faster than 802.11b wireless networks with Super G™

- Compatible with 802.11g and 802.11b wireless networking devices

- No need to re-wire, if you decide to move your PC

- Provides choice of encryption to protect against network intruders

- VPN-pass through ensures private communication to and from office

- User friendly interface makes it easy to change security settings

- Easy set-up with NETGEAR’s Smart Wizard Install Assistant

Short summary description NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s:

NETGEAR 108 Mbps Wireless PCI Adapter, Internal, Wireless, PCI, 108 Mbit/s

Long summary description NETGEAR 108 Mbps Wireless PCI Adapter Internal 108 Mbit/s:

NETGEAR 108 Mbps Wireless PCI Adapter. Internal. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 108 Mbit/s

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.