location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Bluetooth USB Adapter 0.723 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth USB Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DBT-120
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101773
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link Bluetooth USB Adapter 0.723 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB
  • - 0.723 Mbit/s
  • - Component for: PC/Laptop
Guarantee: 1 Year
Long product name D-Link Bluetooth USB Adapter 0.723 Mbit/s :
The short editorial description of D-Link Bluetooth USB Adapter 0.723 Mbit/s

D-link Personal Air Adapter Bluetooth 1.1 USB
More>>>
D-Link Bluetooth USB Adapter 0.723 Mbit/s:
The official marketing text of D-Link Bluetooth USB Adapter 0.723 Mbit/s as supplied by the manufacturer

The D-Link PersonalAirTM series of BluetoothTM enabled networking products capable of data transfer among devices such as PDAs, printers, cellular phones, computers, and other emerging electronic devices.
The D-Link PersonalAirTM DBT-120 USB Bluetooth Adapter is a very compact, low-profile solution based on the Bluetooth 1.1 specification, making it compatible with other Bluetooth enabled devices.
The DBT-120 features standard 128-bit encryption.

Short summary description D-Link Bluetooth USB Adapter 0.723 Mbit/s:
This short summary of the D-Link Bluetooth USB Adapter 0.723 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Bluetooth USB Adapter, USB, 0.723 Mbit/s

Long summary description D-Link Bluetooth USB Adapter 0.723 Mbit/s:
This is an auto-generated long summary of D-Link Bluetooth USB Adapter 0.723 Mbit/s based on the first three specs of the first five spec groups.

D-Link Bluetooth USB Adapter. Host interface: USB. Maximum data transfer rate: 0.723 Mbit/s. Antenna type: 2dBi

Ports & interfaces
Host interface *
USB
Network
Maximum data transfer rate *
0.723 Mbit/s
Ethernet LAN
No
Security algorithms
128-bit WEP
Bandwidth
2.4 GHz
Design
Component for *
PC/Laptop
Internal *
No
Antenna type
2dBi
System requirements
Compatible operating systems
Windows XP/2000/Me/98se Macintosh OS X v10.2
Mac operating systems supported
Yes
Weight & dimensions
Weight
2.75 oz (78 g)
Other features
Minimum system requirements
USB port CD-ROM Drive
Power requirements
5VDC +/- 10%
I/O ports
USB
Dimensions (WxDxH)
0.728 x 1.81 x 0.37" (18.5 x 46 x 9.4 mm)
Line-out
No
Brand Image Article code product Stock Price from
Eminent (BLUS01) Bluetooth USB Dongle 1 Mbit/s Eminent (BLUS01) Bluetooth USB Dongle 1 Mbit/s
(show image)
8073 (BLUS01) Bluetooth USB Dongle 0.00
(excl. VAT)
0 (incl. VAT)
AVM BlueFRITZ! USB v2.0 0.723 Mbit/s AVM BlueFRITZ! USB v2.0 0.723 Mbit/s
(show image)
20001635 BlueFRITZ! USB v2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)